location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI P6NGM-L LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6NGM-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7366-05S
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI P6NGM-L LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T) Intel® Pentium® D
  • - micro ATX Realtek ALC888 7.1 channels
  • - 2 Maximum internal memory: 4 GB
Long product name MSI P6NGM-L LGA 775 (Socket T) micro ATX :
The long product name of MSI P6NGM-L LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA GeForce7050 nForce610i (MCP73V) Chipset, Socket 775, DDR2 533/667MHz, micro-ATX
More>>>
Short summary description MSI P6NGM-L LGA 775 (Socket T) micro ATX:
This short summary of the MSI P6NGM-L LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI P6NGM-L, Intel, LGA 775 (Socket T), Intel® Pentium® D, 4 GB, Realtek RTL8201CL, 10/100 Fast Ethernet

Long summary description MSI P6NGM-L LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of MSI P6NGM-L LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

MSI P6NGM-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Controller 2nd interface type: SATA II, Controller interface type: Ultra DMA 133 (ATA-133), Graphics controller: NVIDIA GeForce 7050

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Pentium® D
Memory
Number of memory slots *
2
Maximum internal memory *
4 GB
Internal I/O
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
10
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
S/PDIF out port
Yes
Serial ports quantity
1
Network
LAN controller
Realtek RTL8201CL
Networking features
10/100 Fast Ethernet
Features
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCI Express 16X 1 x PCI Express 1X 2 x PCI 2.3 32-bit PCI Bus(3.3v/5v)
Other features
Controller 2nd interface type
SATA II
Controller interface type
Ultra DMA 133 (ATA-133)
Graphics controller
NVIDIA GeForce 7050
Floppy disk drive connector
Yes
Special features
NVIDIA GeForce 7050: DX9, SM3.0