MSI logo

MSI P6N SLI-F LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28208
Info modified on:
04 Apr 2019, 07:50:57
Short summary description MSI P6N SLI-F LGA 775 (Socket T) ATX:

MSI P6N SLI-F, Intel, LGA 775 (Socket T), Intel® Pentium® D, 8 GB, 0, 1, 0+1, Vitesse VSC8601

Long summary description MSI P6N SLI-F LGA 775 (Socket T) ATX:

MSI P6N SLI-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. LAN controller: Vitesse VSC8601. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.