location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9NG Neo-V Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9NG Neo-V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7298-010R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9NG Neo-V Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX Realtek ALC658 / ALC655 7.1 channels
  • - 2 Maximum internal memory: 4 GB
Long product name MSI K9NG Neo-V Socket AM2 ATX :
The long product name of MSI K9NG Neo-V Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K9NG Neo-V Motherboard ATX GeForce 6100 Socket AM2 UDMA133, Serial ATA-300 (RAID) Ethernet Video 7.1 Audio
More>>>
MSI K9NG Neo-V Socket AM2 ATX:
The official description of MSI K9NG Neo-V Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

Short summary description MSI K9NG Neo-V Socket AM2 ATX:
This short summary of the MSI K9NG Neo-V Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9NG Neo-V, AMD, Socket AM2, 1000 MHz, 4 GB, Realtek RTL8201CL, 10/100 Fast Ethernet

Long summary description MSI K9NG Neo-V Socket AM2 ATX:
This is an auto-generated long summary of MSI K9NG Neo-V Socket AM2 ATX based on the first three specs of the first five spec groups.

MSI K9NG Neo-V. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC658 / ALC655. Width: 305 mm, Depth: 200 mm

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Processor system buses supported
1000 MHz
Memory
Number of memory slots *
2
Maximum internal memory *
4 GB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
2
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
LAN controller
Realtek RTL8201CL
Networking features
10/100 Fast Ethernet
Features
Audio chip
Realtek ALC658 / ALC655
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
1xPCIe x16, 1xPCIe x1, 3xPCI
Weight & dimensions
Width
305 mm
Depth
200 mm
Other features
Floppy disk drive connector
Yes