MSI logo

MSI 945GM3-F LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97955
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI 945GM3-F LGA 775 (Socket T) micro ATX:

MSI 945GM3-F, Intel, LGA 775 (Socket T), Intel® Celeron® D, Ethernet/Fast Ethernet, micro ATX, 7.1 channels

Long summary description MSI 945GM3-F LGA 775 (Socket T) micro ATX:

MSI 945GM3-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D. Networking features: Ethernet/Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 225 mm, Depth: 245 mm. Audio output: Realtek ALC883, I/O ports: - 1 x Parallel port - 1 x Serial port (COM 1) - 1 x VGA port - 1 x PS/2 keyboard - 1 x PS/2 mouse...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.