location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PM8PM-V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7222-080R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T) Intel® Celeron® D
  • - micro ATX VIA P4M800 VIA VT8237R 5.1 channels
  • - 2 Maximum internal memory: 2 GB
Long product name MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX :
The long product name of MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PM8PM-V Motherboard Mikro-ATX P4M800 Pro LGA775 Socket UDMA133, SATA Ethernet Video 5.1 Audio
More>>>
MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX:
The official description of MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

Short summary description MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX:
This short summary of the MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI PM8PM-V, Intel, LGA 775 (Socket T), Intel® Celeron® D, 2 GB, 10/100/1000 Mb/s, micro ATX

Long summary description MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of MSI PM8PM-V VIA P4M800 LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

MSI PM8PM-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D. Maximum internal memory: 2 GB. Networking features: 10/100/1000 Mb/s. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M800, Audio output channels: 5.1 channels. Width: 245 mm, Depth: 210 mm

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Celeron® D
Memory
Number of memory slots *
2
Maximum internal memory *
2 GB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
2
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Chassis intrusion connector
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
Networking features
10/100/1000 Mb/s
Features
Motherboard chipset *
VIA P4M800
Audio chip
VIA VT8237R
Audio output channels *
5.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
1xAGP 3xPCI
Weight & dimensions
Width
245 mm
Depth
210 mm
Other features
Floppy disk drive connector
Yes