Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fuzzy CN700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7199-010R
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7759
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700 :
The short editorial description of MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700

CN700 VIA C7 FSB400 mini-ITX VIA CN700 VIA C7 1GHz(on-board) VGA
More>>>
MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700:
The official marketing text of MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700 as supplied by the manufacturer

-Mini ITX.
-VIA C7/Eden series.
-VIA CN700+8237R+.
-D-Sub, DVI-I, 10/100LAN.
-SATA Raid 0,1.
-1 x 10/100 LAN.

Short summary description MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700:
This short summary of the MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Fuzzy CN700, VIA, Socket 479, 1000 MHz, 2 GB, 64 MB, 10/100 Mbps Base-T X1

Long summary description MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700:
This is an auto-generated long summary of MSI Fuzzy CN700 motherboard Socket 479 Mini ITX VIA CN700 based on the first three specs of the first five spec groups.

MSI Fuzzy CN700. Processor manufacturer: VIA, Processor socket: Socket 479, Processor system buses supported: 1000 MHz. Maximum internal memory: 2 GB. Maximum graphics adapter memory: 64 MB. Networking features: 10/100 Mbps Base-T X1. Motherboard form factor: Mini ITX, Motherboard chipset: VIA CN700, Audio output channels: 5.1 channels

Processor
Processor manufacturer *
The manufacturer that produced the processor.
VIA
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor system buses supported
1000 MHz
Memory
Number of memory slots *
2
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
64 MB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
ATX Power connector (24-pin)
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Network
Networking features
10/100 Mbps Base-T X1
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Mini ITX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
VIA CN700
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
Power source type
What the power source is.
ATX
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
170 mm
Depth *
The distance from the front to the back of something.
170 mm
Other features
Controller 2nd interface type
Ultra DMA 66/100
Controller interface type
SATA
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
VIA S3
I/O ports
An interface on a device to which you can connect another device.
1xTVout 1xD-Sub 2xRS-232
RAID controller type
SATA
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
PCIx1
Customer service details