location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K7T266-PRO2U Socket A (462) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K7T266-PRO2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6593/K7T266-PRO2U
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI K7T266-PRO2U Socket A (462) ATX :
The long product name of MSI K7T266-PRO2U Socket A (462) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MS-6593-030 SKTA VIAKT266A ATX SND UB2 FSB2X166 ATA133 NS (K7-III)
More>>>
MSI K7T266-PRO2U Socket A (462) ATX:
The official description of MSI K7T266-PRO2U Socket A (462) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MSI™ appreciates your support of MSI™ products. Providing the best products and service is our foremost goal. In order to ensure the best quality, all MSI™ products must pass a series of strict inspections of design and stability.

Short summary description MSI K7T266-PRO2U Socket A (462) ATX:
This short summary of the MSI K7T266-PRO2U Socket A (462) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K7T266-PRO2U, AMD, Socket A (462), ATX, ATX, Realtek ALC650 6-channel audio, AGP 2.0 1x/2x/4x

Long summary description MSI K7T266-PRO2U Socket A (462) ATX:
This is an auto-generated long summary of MSI K7T266-PRO2U Socket A (462) ATX based on the first three specs of the first five spec groups.

MSI K7T266-PRO2U. Processor manufacturer: AMD, Processor socket: Socket A (462). Motherboard form factor: ATX, Power source type: ATX. Audio output: Realtek ALC650 6-channel audio. Expansion slots: AGP 2.0 1x/2x/4x. I/O ports: 1 floppy port supports 2 FDDs with 360K, 720K, 1.2M, 1.44M and 2.88Mbytes • 2 serial ports (COM...

Processor
Processor manufacturer *
AMD
Processor socket *
Socket A (462)
Features
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
AGP 2.0 1x/2x/4x
Other features
Audio output
Realtek ALC650 6-channel audio
I/O ports
1 floppy port supports 2 FDDs with 360K, 720K, 1.2M, 1.44M and 2.88Mbytes • 2 serial ports (COM A + COM B) • 1 parallel port supports SPP/EPP/ECP mode • 1 audio/game port • 6 USB 2.0 ports (Rear x 2/ Front x 4)