MSI logo

MSI Media Live, Silver AMD Athlon BE-2400 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 6150 LE Windows Vista Home Premium Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11370
Info modified on:
19 Mar 2021, 15:59:20
Short summary description MSI Media Live, Silver AMD Athlon BE-2400 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 6150 LE Windows Vista Home Premium Micro Tower PC:

MSI Media Live, Silver, 2.3 GHz, AMD Athlon, BE-2400, 1 GB, 160 GB, Windows Vista Home Premium

Long summary description MSI Media Live, Silver AMD Athlon BE-2400 1 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 6150 LE Windows Vista Home Premium Micro Tower PC:

MSI Media Live, Silver. Processor frequency: 2.3 GHz, Processor family: AMD Athlon, Processor model: BE-2400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 6150 LE. Operating system installed: Windows Vista Home Premium. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.