MSI logo

MSI Hetis 945-E Lite, Black Low Profile (Slimline) LGA 775 (Socket T)

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59355
Info modified on:
26 Nov 2020, 14:47:51
Short summary description MSI Hetis 945-E Lite, Black Low Profile (Slimline) LGA 775 (Socket T):

MSI Hetis 945-E Lite, Black, Low Profile (Slimline), LGA 775 (Socket T)

Long summary description MSI Hetis 945-E Lite, Black Low Profile (Slimline) LGA 775 (Socket T):

MSI Hetis 945-E Lite, Black. Chassis type: Low Profile (Slimline). Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Ethernet LAN (RJ-45) ports: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.