MSI logo

MSI B550M PRO-VDH WIFI AMD B550 Socket AM4 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6853
Info modified on:
11 Mar 2024, 10:23:03
Short summary description MSI B550M PRO-VDH WIFI AMD B550 Socket AM4 micro ATX:

MSI B550M PRO-VDH WIFI, AMD, Socket AM4, DDR4-SDRAM, 128 GB, DIMM, Dual-channel

Long summary description MSI B550M PRO-VDH WIFI AMD B550 Socket AM4 micro ATX:

MSI B550M PRO-VDH WIFI. Processor manufacturer: AMD, Processor socket: Socket AM4. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H, Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.