location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI R5830 Twin Frozr II 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R5830 Twin Frozr II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5830-TFII
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:33:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI R5830 Twin Frozr II 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4000 MHz PCI Express 2.1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Long product name MSI R5830 Twin Frozr II 1 GB GDDR5 :
The long product name of MSI R5830 Twin Frozr II 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R5830 Twin Frozr II - ATI Radeon HD 5830, PCI Express x16 2.1, GDDR5, 1024MB, 256 bits, 2560x1600, ATI CrossFireX™
More>>>
MSI R5830 Twin Frozr II 1 GB GDDR5:
The official description of MSI R5830 Twin Frozr II 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Twin Frozr II Thermal Design
- Dual 8CM PWM Fans
- Quad Heatpipes for better heat dissipation
- 12℃ cooler compared to reference cooling

Military Class Components
- Hi-C Cap provides more precise GPU voltage and has better stability.
- SSC (Solid State Chock) for No Buzz noise.
- All Solid CAP for longer lifespan

Over voltage function of GPU
- Use afterburner to adjust GPU’s voltage, voltage is up to 1.35V.

Eyefinity + Stream + DirectX 11
- ATI Eyefinity supports 3 monitor outputs simultaneously. (one of them must be DisplayPort)
- Support the latest DX11 games for best gaming experience
- ATI Stream technology can use GPU’s ability to co-work with CPU to improve performance.

Short summary description MSI R5830 Twin Frozr II 1 GB GDDR5:
This short summary of the MSI R5830 Twin Frozr II 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI R5830 Twin Frozr II, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI R5830 Twin Frozr II 1 GB GDDR5:
This is an auto-generated long summary of MSI R5830 Twin Frozr II 1 GB GDDR5 based on the first three specs of the first five spec groups.

MSI R5830 Twin Frozr II. Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Active

Processor
Processor frequency *
800 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4000 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI version
1.3
TV-out
No
DVI-I ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Performance
DirectX version *
11
OpenGL version *
3.2
HDCP
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
257 mm
Depth
36 mm
Height
106 mm
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:17:10
Uk has collected 12 expert reviews for MSI R5830 Twin Frozr II 1 GB GDDR5 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tweaktown.com
Updated:
2014-08-15 05:07:51
MSI are hitting us hard and fast with new models that have been standing out compared to the competition. No doubt this is the joys of working with both NVIDIA and ATI, though, because it seems that in the near future we'll get upgraded versions of...
Bottom line Compared to the GIGABYTE HD 5830 the card clearly stands out in some areas and not in others. The extra price might be an issue for some, but the high quality cooler of the MSI card could be a clear standout reason to spend the extra money. The oth...
91%
guru3d.com
Updated:
2011-10-04 00:17:04
and performance wise would sit in-between the aforementioned graphics cards. So here's what ATI did, they took the sweet Radeon HD 5850, disabled three shader clusters and fooled around with the clocks a little. Have a peek at what we test today and t...
Bottom line There's no confusion about what we already thought of the Radeon HD 5830. We feel it's restricted by AMD one notch too much and the Twin FroZR II edition certainly will not change that fact when you look at the product in it's baseline configuration...
0%
techpowerup.com
Updated:
2011-10-04 00:17:05
AMD released their Radeon HD 5830 Series in late February this year. The card is based on the same Cypress GPU as on the Radeon HD 5850 and HD 5870, but in order to reach their performance target, AMD has disabled some shader units as well as two ROP u...
Good Dual fan TwinFrozr II cooler, Good looks, Low power draw, Quiet in idle, Good overclocking potential, Improvements to HDMI audio. 7.1 ch HDMI audio with Dolby, DTS, MSI Afterburner overclocking utility included, Native HDMI & DisplayPort, Support for AMD EyeFinity Technology, 40 nm GPU, Support for DirectX 11...
Bad High Price, CCC Overdrive limits too low for serious overclocking, No software voltage control, Slower than HD 4890, Noisy under load, No support for CUDA/PhysX...
Bottom line MSI's HD 5830 Twin Frozr II is an interesting mix of features and the potential to become a great SKU, with a few stumbling blocks along the way. The Twin Frozr II cooler is potent mix of performance and aesthetics that gives the card a sleek yet indus...
79%
pureoverclock.com
Updated:
2011-10-04 00:17:09
Until recently there has been a gap in ATI's Radeon lineup, directly between the 5850 and 5770 in terms of performance and price. Looking to close that gap, ATI launched the Radeon HD5830. The nomenclature and naming sounds logical, but there are a cou...
Bottom line ATI was looking to close the gap between the 5770 and 5850 in their lineup with the release of the 5830, and they have successfully accomplished that. The Radeon 4890 previously occupied this performance level and corresponding price point, and the 583...
0%