location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI MEGA Player 536 (8GB, white)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MEGA Player 536 (8GB, white)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5536-170
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI MEGA Player 536 (8GB, white)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 8 GB
  • - LCD 4.57 cm (1.8") 128 x 160 pixels
  • - Audio formats supported: MP3, WAV Headphone connectivity: 3.5 mm
  • - 90 dB Equalizer
  • - FM radio Voice recording
  • - Line-in Line-out
  • - Continuous audio playback time: 8 h Lithium-Ion (Li-Ion)
Long product name MSI MEGA Player 536 (8GB, white) :
The long product name of MSI MEGA Player 536 (8GB, white). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MEGA Player 536 - 8GB HDD, USB2.0, 1.8” CSTN, white
More>>>
MSI MEGA Player 536 (8GB, white):
The official description of MSI MEGA Player 536 (8GB, white) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MEGA Player 536 with amazing touch keypads is a multi-functional portable audio/video player and a photo browser that not only allows users to play back the variety of audio files (MP3, WMA, WMA with DRM), M-JPEG video file, JPEG still image but also comes with the FM tuner and audio recorder to record voice, FM program or any other audio source. With the high-capacity storage, it can also be considered a portable hard disk to store the digital data.

Short summary description MSI MEGA Player 536 (8GB, white):
This short summary of the MSI MEGA Player 536 (8GB, white) data-sheet is auto-generated and uses the product title and the first six key specs.

MSI MEGA Player 536 (8GB, white), 8 GB, LCD, FM radio, White

Long summary description MSI MEGA Player 536 (8GB, white):
This is an auto-generated long summary of MSI MEGA Player 536 (8GB, white) based on the first three specs of the first five spec groups.

MSI MEGA Player 536 (8GB, white). Total storage capacity: 8 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 8 h. Product colour: White

Design
Product colour *
White
Certification
FCC Cl. B, CE, BSMI, CB
Storage
Player media type *
Hard disk drive
Total storage capacity *
8 GB
Display
Display *
LCD
Display diagonal
4.57 cm (1.8")
Display resolution
128 x 160 pixels
File formats
Audio formats supported *
MP3, WAV
Video formats supported
M-JPEG
Headphones
Headphone connectivity *
3.5 mm
Audio
Signal-to-Noise Ratio (SNR)
90 dB
Frequency range
20 - 20000 Hz
Equalizer
Yes
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Ports & interfaces
Line-in
Yes
Line-out
Yes
Line-out connectivity
3.5 mm
Power
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time *
8 h
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Depth
59 mm
Height
15.6 mm
Width
94 mm
Other features
Dimensions (WxDxH)
94 x 59 x 15.6 mm
Compatible operating systems
Windows ME, Windows 2000, Windows XP Home/ Pro
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:39
Uk has collected 4 expert reviews for MSI MEGA Player 536 (8GB, white) and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
mp3.com
Updated:
2011-10-04 00:05:39
The MSI Mega Player 536 has a sleek design and low price tag, and it supports protected WMA files purchased from online music stores. This MP3 player also offers good sound and high quality line-in and voice recording.
Good The MSI Mega Player 536 has a sleek design and low price tag, and it supports protected WMA files purchased from online music stores. This MP3 player also offers good sound and high quality line-in and voice recording.
Bad The MSI Mega Player 536 doesnt play subscription WMA files, and it offers very limited video and image-file-format support, as well as limited ID3-tag support thats dependant on Windows Media Player. The player also has a quirky interface, a subpar d...
Bottom line Attractive and feature packed, the MSI Mega Player 536 has a lot of potential on paper, but its many shortcomings make it difficult to recommend. Go for a Samsung YEPP YH-820MC instead.
53%