MSI logo

MSI 5000X Speedster-S4 (8 Dimms/ SAS/ SATA/ Dual LAN) LGA 771 (Socket J) Extended ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29128
Info modified on:
30 Oct 2024, 13:12:04
Short summary description MSI 5000X Speedster-S4 (8 Dimms/ SAS/ SATA/ Dual LAN) LGA 771 (Socket J) Extended ATX:

MSI 5000X Speedster-S4 (8 Dimms/ SAS/ SATA/ Dual LAN), LGA 771 (Socket J), 32 GB, ECC, Intel® 82563EB, Extended ATX, ATX

Long summary description MSI 5000X Speedster-S4 (8 Dimms/ SAS/ SATA/ Dual LAN) LGA 771 (Socket J) Extended ATX:

MSI 5000X Speedster-S4 (8 Dimms/ SAS/ SATA/ Dual LAN). Processor socket: LGA 771 (Socket J). Maximum internal memory: 32 GB, ECC сompatibility: ECC. LAN controller: Intel® 82563EB. Motherboard form factor: Extended ATX, Power source type: ATX. Expansion slots: 16 x PCI-E 8 x PCI-E 2 x PCI-X 1 x PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.