location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI TurboStream power supply unit 500 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TurboStream
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4500-020
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2024 08:32:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI TurboStream power supply unit 500 W Black :
The long product name of MSI TurboStream power supply unit 500 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TurboStream - 12V - ATX - 500W
More>>>
MSI TurboStream power supply unit 500 W Black:
The official description of MSI TurboStream power supply unit 500 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-ATX 12V V2.2 Compatible – full compliance with the highest standard to desktop power requirements.
-Full support of AMD and Intel Dual Core systems.
-Support two 6-pin PCI-Express connectors and S-ATA interface power connection for faster performance.
-PFC function , improved energy efficiency and reduced current load on AC delivery systems.
-Dual 8cm fan w/ color LED light , provide best air-flow to cool your PC system.
-Intelligent Black Cable Sleeving , provide optimum air flow inside the case.
-Protections against Over Power, Over Voltage, Short-Circuit, and Protection Reset.

Short summary description MSI TurboStream power supply unit 500 W Black:
This short summary of the MSI TurboStream power supply unit 500 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI TurboStream, 500 W, 12 V, Overload, Short circuit, Non-Modular, FCC, Black

Long summary description MSI TurboStream power supply unit 500 W Black:
This is an auto-generated long summary of MSI TurboStream power supply unit 500 W Black based on the first three specs of the first five spec groups.

MSI TurboStream. Total power: 500 W, AC input voltage: 12 V, Power protection features: Overload, Short circuit. Cabling type: Non-Modular. Certification: FCC. Product colour: Black. Dimensions (WxDxH): 142 x 150 x 86 mm

Power
Total power *
500 W
AC input voltage *
12 V
Power protection features
Overload, Short circuit
Ports & interfaces
Number of SATA power connectors
5
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Ports & interfaces
Floppy drive power connector
1
I/O ports
12 x ATX12 6 x PCI Express 5 x S-ATA 4 x Floppy
Cabling type
Non-Modular
Performance
Certification
FCC
Design
Product colour
Black
Other features
Dimensions (WxDxH)
142 x 150 x 86 mm