location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SEA HAWK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1080 SEA HAWK EK X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1080 SEA HAWK EK X
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:32:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 1080 8 GB GDDR5X
  • - 7680 x 4320 pixels 256 bit 10108 MHz PCI Express x16 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 3
  • - DVI-D ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 180 W 1x 6-pin, 1x 8-pin
Long product name MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X :
The long product name of MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GEFORCE GTX 1080 SEA HAWK, 8GB GDDR5X, PCI express 3.0 x 16, 256-bit
More>>>
MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X:
The official description of MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE ULTIMATE PC GAMING PLATFORM
Get Game Ready with GeForce® GTX.
GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.
Nvidia
VR READY
Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

THE LATEST GAMING TECHNOLOGIES
Pascal is built to meet the demands of next generation displays, including VR, ultra-high-resolution, and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.

PERFORMANCE
Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.


MSI SEA HAWK EK is the product of a revolutionary partnership, combining MSI’s top-notch graphics card engineering with the popular EK water block. The result is one of the coolest and most silent graphics cards available on the market.

HIGH PERFORMANCE FULL COVER WATERBLOCK
Central inlet split flow cooling engine design delivers the best cooling performance for liquid cooling systems, even when using less powerful water pumps.

TRUE FULL COVER WATERBLOCK
The liquid flow patch covers all critical components like GPU, memory and PWM as well as other critical components; this results in superior thermal perfomance.

NICKEL-PLATED BASE
At the heart of the SEA HAWK EK is a nickel-plated copper base. Copper has the best thermal performance and the nickel layer prevents corrosion and increases wear resistance for lasting performance.

BACKPLATE
A powerful graphics card needs a strong build to harness its performance. MSI SEA HAWK graphics cards are fitted with a solid metal backplate to make it extra tough. The matte black finish fits perfectly with its sleek design.

PREPARE FOR VR WITH MSI
To experience and enjoy the impressive world of Virtual Reality, high-performance hardware is required. MSI, world leading brand in high-end gaming and eSports, provides the right advice to make sure your system is VR Ready. Integrating the very best of cutting edge technologies in recommended MSI VR gaming hardware for smooth performance. Together with our VR partners, MSI brings gamers an extremely realistic VR experience where games come alive.

One Click to VR
WITH GAMING APP

To get the best VR experience, you need your PC to deliver maximum performance. The MSI Gaming App gets your PC primed for VR use in just a single click by setting all key components to high performance settings and making sure other software applications do not impact your VR adventure.

GAMING APP
The MSI Gaming App allows for one-click performance profiles that unlock extra performance for gaming or keep your card silent during light use. It also features the EyeRest tab, giving you easy access to image quality improving technology. The LED control tab gives you full control over your MSI GAMING LED lights to set the mood.

ON-SCREEN SPEED & TEMPERATURES
Real-time monitoring of GPU Core, DRAM Frequency, GPU & CPU Temperatures and much more, in game or in other fullscreen applications, customizable to your preference.

ON-SCREEN SPEED & TEMPERATURES
Real-time monitoring of GPU Core, DRAM Frequency, GPU & CPU Temperatures and much more, in game or in other fullscreen applications, customizable to your preference.

Short summary description MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X:
This short summary of the MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X data-sheet is auto-generated and uses the product title and the first six key specs.

MSI SEA HAWK 1080 EK X, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X:
This is an auto-generated long summary of MSI SEA HAWK 1080 EK X graphics card NVIDIA GeForce GTX 1080 8 GB GDDR5X based on the first three specs of the first five spec groups.

MSI SEA HAWK 1080 EK X. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1708 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10108 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: liquid

Processor
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 1080
Processor frequency *
1708 MHz
Maximum resolution *
7680 x 4320 pixels
Parallel processing technology support *
2-Way SLI
Maximum digital resolution
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR5X
Memory bus *
256 bit
Memory clock speed
10108 MHz
Ports & interfaces
Interface type *
PCI Express x16 3.0
HDMI ports quantity *
1
HDMI version
2.0
DVI-D ports quantity *
1
DisplayPorts quantity *
3
DisplayPort version
1.4
Performance
PhysX
Yes
TV tuner integrated *
No
Performance
DirectX version *
12.0
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
Yes
NVIDIA G-SYNC
Yes
Full HD
Yes
Design
Cooling type *
liquid
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
2
Product colour
Black, Metallic
Power
Minimum system power supply *
500 W
Power consumption (typical) *
180 W
Supplementary power connectors
1x 6-pin, 1x 8-pin
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
1.19 kg
Length
278 mm
Depth
20 mm
Height
165 mm