location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ARMOR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1060 ARMOR 6G OC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1060 ARMOR 6G OC
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:34:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 :
The long product name of MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GEFORCE GTX 1060 ARMOR, 6GB GDDR5, PCI experess 3.0 x 16, 192-bit
More>>>
MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5:
The official description of MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE ULTIMATE PC GAMING PLATFORM
Get Game Ready with GeForce® GTX.
GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.
Nvidia
VR READY
Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

THE LATEST GAMING TECHNOLOGIES
Pascal is built to meet the demands of next generation displays, including VR, ultra-high-resolution, and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.

PERFORMANCE
Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.

CLASSY BLACK & WHITE DESIGN
Game in style & dare to be different with MSI’s unique ARMOR graphics cards. Inspired by advanced armor shielding with a classy black & white finish. ARMOR graphics cards are perfect for gamers and case modders who are looking for something different. This is where gaming meets class.

Traditional Fan Blade
- Maximizes downwards airflow and air dispersion to the massive heat sink below them.
- Dispersion Fan Blade
- Intake more airflow to maximizes air dissipation to heat sink.

ZERO FROZR - STAY UNDETECTED
First introduced in 2008 by MSI, ZeroFrozr technology has made its mark and is now the industry standard among graphics cards. It eliminates fan noise by stopping the fans in low-load situations. This means you can focus on gaming without the noise of spinning fans.

CLOSE QUARTERS COOLING
Below the heatsink you find the close quarters cooling which enables you to push the MSI ARMOR card to the max.

ENHANCED PWM DESIGN
A 6-Phase PWM design with High Quality Military Class components ensures extreme reliability and superb overclockablity and enhanced efficiency.

HEATSINK
& AIRFLOW CONTROL

Under the classy shroud and powerful dual fans is a huge heatsink with countless aluminum fins that help dissipate the heat from the GPU. The copper heatpipes are infused in the baseplate to ensure efficient cooling. The aluminum fins are rigged with Airflow Control technology to maximize airflow towards the heatpipes.

PREPARE FOR VR WITH MSI
To experience and enjoy the impressive world of Virtual Reality, high-performance hardware is required. MSI, world leading brand in high-end gaming and eSports, provides the right advice to make sure your system is VR Ready. Integrating the very best of cutting edge technologies in recommended MSI VR gaming hardware for smooth performance. Together with our VR partners, MSI brings gamers an extremely realistic VR experience where games come alive.

AFTERBURNER
MSI Afterburner is the world’s most recognized and widely used graphics card overclocking utility which gives you full control of your graphics cards. It also provides an incredibly detailed overview of your hardware and comes with some additional features such as customizing fan profiles, benchmarking and video recording.

Short summary description MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5:
This short summary of the MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI ARMOR 1060 6G OC, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5:
This is an auto-generated long summary of MSI ARMOR 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5 based on the first three specs of the first five spec groups.

MSI ARMOR 1060 6G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1544 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 1060
Processor frequency *
1544 MHz
Processor boost clock speed
1759 MHz
Maximum resolution *
7680 x 4320 pixels
Maximum digital resolution
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
6 GB
Graphics card memory type *
GDDR5
Memory bus *
192 bit
Memory clock speed
8000 MHz
Ports & interfaces
Interface type *
PCI Express x16 3.0
HDMI ports quantity *
1
HDMI version
2.0
DVI-D ports quantity *
1
DisplayPorts quantity *
3
DisplayPort version
1.4
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
12.0
Performance
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
Yes
NVIDIA G-SYNC
Yes
Full HD
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
2
Product colour
Black, White
Power
Minimum system power supply *
400 W
Power consumption (typical) *
120 W
Supplementary power connectors
1x 8-pin
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
737 g
Length
279 mm
Depth
38 mm
Height
140 mm