Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 00V246-006R Radeon HD6950 2GB graphics card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00V246-006R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00V246-006R
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26242
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 23 Nov 2017 16:03:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MSI 00V246-006R Radeon HD6950 2GB graphics card:
This short summary of the MSI 00V246-006R Radeon HD6950 2GB graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
MSI 00V246-006R, Radeon HD6950, 2 GB
Long summary description MSI 00V246-006R Radeon HD6950 2GB graphics card :

MSI 00V246-006R. Graphics processor family: AMD, Graphics processor: Radeon HD6950. Discrete graphics adapter memory: 2 GB

This is an auto-generated long summary of MSI 00V246-006R Radeon HD6950 2GB graphics card based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31
Testseek has collected 20 expert reviews for MSI 00V246-006R AMD Radeon HD 6950 2GB graphics card and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
tweaktown.com
Updated:
2014-12-31
It feels like it's been ages since I've tested a video card. Unfortunately I was then quick to realize that it's only been a little over a week, and became concerned that 10 days felt like an eternity. To get back into the swing of things, though...
Bottom line The HD 6950 Twin Frozr II shows us why we love this series so much. Not only does it run a lot cooler than the reference designed AMD offering, but it's also a little quieter. To be cooler is great, but to be cooler while also being slightly quieter...
93%
techradar.com
Updated:
2014-12-31
Things are sure getting crowded out there in the graphics world, with a card hitting just about every price point. Basically no matter what spare change you've got rattling around in your pocket there's a card available for that exact number.Down to th...
Good Incredibly cool, Still quick...
Bad Pricey, No dual-BIOS switch...
Bottom line Things are sure getting crowded out there in the graphics world, with a card hitting just about every price point. Basically no matter what spare change you've got rattling around in your pocket there's a card available for that exact number.Down to th...
60%