Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00V064-030R
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5436
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2 :
The short editorial description of MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2

nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x
More>>>
MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2:
The official marketing text of MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2 as supplied by the manufacturer

Geforce 7600GS Chipset Features

- Full Microsoft® Direct® 9.0 Shader Model 3.0 Support.
- Ture High Dynamic-Range (HDR) Rendering Support.
- NVIDIA® CineFX® 4.0 Engine.
- Adaptable Programmable Video Processor.
- High-Definition H.264, MPEG-2 and WMV Hardware Acceleration.
- Advanced Spatial Temporal De-Interlacing.
- High-Quality Scaling.
- Video Color Correction.
- Integrated HDTV Encoder.
- 128-Bit Memory Interface.
- NVIDIA® UltraShadow™ II Technology.
- 128-Bit Studio-Precision Computation.
- Full-Speed 32-Bit Color Precision.
- NVIDIA® ForceWare® Technology.

- OpenGL 2.0 Optimizations and Support.
- NVIDIA® nView® Multi-Display Technology.
- NVIDIA® Digital Vibrance Control® 3.0 Technology.
- Dual 400MHz RAMDACs.
- Dual-Link DVI Support.
- 90nm Process Technology.
- Built for Microsoft® Windows™ Vista.

Short summary description MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2:
This short summary of the MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x, GDDR2, 128 bit, 2560 x 1600 pixels, AGP 8x

Long summary description MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2:
This is an auto-generated long summary of MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x GDDR2 based on the first three specs of the first five spec groups.

MSI nVidia GeForce 7600GS - DDR2, 512MB, AGP 8x. Graphics adapter memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: AGP 8x

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Ports & interfaces
Interface type *
AGP 8x
TV-out
Yes
DVI ports quantity
1
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
System requirements
Minimum system requirements
CD-ROM 1 x AGP
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium IV, AMD K8
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Vista
Customer service details