Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI WindPad 100W-232W 32GB Black tablet

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WindPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100W-232W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N0A222-SKU1 show
Show alternative article codes used in the online market place
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24939
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MSI WindPad 100W-232W 32GB Black tablet:
This short summary of the MSI WindPad 100W-232W 32GB Black tablet data-sheet is auto-generated and uses the product title and the first six key specs.
MSI WindPad 100W-232W, 25.6 cm (10.1"), 1024 x 600 pixels, 32 GB, 2 GB, Windows 7, Black
Long summary description MSI WindPad 100W-232W 32GB Black tablet :

MSI WindPad 100W-232W. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Atom™, Processor model: Z530. Internal memory: 2 GB. Top Wi-Fi standard: IEEE 802.11n. Card reader integrated. Weight: 800 g. Operating system installed: Windows 7. Colour of product: Black

This is an auto-generated long summary of MSI WindPad 100W-232W 32GB Black tablet based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.