location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U160DX-5515W7S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N05112-SKU6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072200046
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Clamshell Gold
  • - Intel Atom® N550 1.5 GHz
  • - 25.4 cm (10") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM
  • - 250 GB HDD
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 15 h 40 W
  • - Windows 7 Starter
Long product name MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold :
The long product name of MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U160DX-5515W7S - Intel Atom N550 (1M Cache, 1.50 GHz), 10" WSVGA LED Glare 1024x600, 1GB DDR3, 250GB SATA HDD 5400rpm, Intel GMA 3150, 1.3M Webcam, 6 cell, Fast Ethernet, 802.11 b/g/n, Windows 7 Starter
More>>>
MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold:
The official description of MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Chic and Unique, Simply Irresistible

Experience the ultra-fast performance

Unprecedentedly MSI applied the exclusive TDE (Turbo Drive Engine) technology to the 10” netbooks. The TDE Technology accelerates CPU frequency and achieves better performance. The Wind U160DX is equipped with the TDE Technology offering ultra-fast experience.

An iF winner. Compact and sleek design

The U160DX embodies a level of workmanship unrivalled by any other netbook. The winner of a product design award at the prestigious iF 2010 design awards in Germany, the U160DX has an ultra-slim chassis (only 19.8 mm at the thinnest point) and weighs just 1 kg, making this an almost unbelievably light and slim device.

Eye-catching colors that are chic and unique, simply irresistible

Glittering with a pearl-like radiance, the U160DX offers you a choice of two colors: Fancy Gold or Jet Black. There is a rich variation in color tone depending on the light source that is being reflected off the surface, giving the U160DX a charming elegance that will never go out of fashion.

Unique Scratch-free

Color Film Print Technology, the sparkling, scratch-resistant enamel provides a high degree of rigidity. Under different light sources, this finish will emit a multitude of color variations that create sparkling visual effects and evoke a minimalist undertone of taste and style.

Ultra Chic and More Fun

MSI's chiclet keyboard design – more stylish, and more comfortable for you

The stylish chiclet keyboard design expands the area of contact between fingers and keys when compared to regular keyboards, reducing typing errors and increasing comfort.

In addition, the chiclet keyboard is designed to damp key-press sounds. Whether typing or gaming, the chiclet keyboard means you no longer have to fret about disturbing those around you with keyboard clicks and clatter.

A touchpad that merges seamlessly into the palm-rest, making the U160DX more enjoyable to use

The extra-wide touchpad built into the U160DX merges seamlessly into the surrounding area of the chassis, allowing your fingers to move around more freely. The touchpad comprises a grid of raised dots that enhance both the tactile effect and aesthetic attraction, and make it both fun and easy to use.

A dazzlingly attractive logo on the netbook lid, with a special power switch light on the end of the display hinge

The design of the U160DX embodies painstaking attention to detail. The MSI logo on the upper lid emits a glorious white radiance, which combines with the blue LED power switch light on the end of the display hinge to create a beautiful, calming effect even in the dark.

Rev up your day with super-long battery life

No need to bring along heavy power supply units and look all over for outlets, the Wind U160DX offers super-long battery life to give you full power all day long.

User-friendly Design that Touches Your Heart

Superior image and more energy efficient

Wind U160DX is embedded with the LED power-saving backlit technology in providing better color fullness and brightness, elevating the total quality of imagery. Furthermore, the lower usage of power can offer a longer operating time.

Superb image like never before

The MSI Wind U160DX’s superior 8ms response time gives the performance needed for any display application. Even fast-moving dynamic video is rendered with smooth, fluid motion and no ghosting or other artifacts for a beautifully realistic viewing experience.

Switch to wireless networking at the click of a button

With the U160DX, you can connect to or disconnect from a wireless network just be pressing a button, making for relaxed, convenient Internet usage.

Easy, convenient upgrading

The U160DX’s user-friendly design makes upgrading device RAM or other modules incredibly simple.

Outstanding Mobile Communications capabilities

Built-in high resolution webcam, 2 channel stereo speakers and a microphone, all fitted perfectly within the framework design, expressing the slickness of technology and the elegance of modern fashion. Wind U160DX also has the 802.11b/g/ draft-n wireless all region internet connection and Bluetooth transmission interface, so you can enjoy the convenience of accessing the internet at home or out. There will be absolutely no obstacles getting around your daily life.

Special MSI “smart software” making life more convenient for you

U160DX features MSI exclusive face detection software “Easyface” for a safer and effortless logon. Taking and managing your own pictures with Easyface Manager, detecting and logging on with Easyface Logon and the system will automatically log off or lock the screen when not using the Notebook for a period of time. MSI Easyface ensures better security and eases the detecting process.

What’s more, U160DX preloaded MSI brand new software, including Webcam Companion, Visual Effect2 and Print Creation, so that you can freely edit and print out photos taken by the webcam.

Powered by the Latest Intel® Atom™ Processor

MSI Wind U160DX is powered by the all-new generation of Intel® Atom™ processor, which delivers additional graphics and system performance while enabling longer battery life.

Short summary description MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold:
This short summary of the MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind U160DX-5515W7S, Intel Atom®, 1.5 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold:
This is an auto-generated long summary of MSI Wind U160DX-5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold based on the first three specs of the first five spec groups.

MSI Wind U160DX-5515W7S. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: Gold. Weight: 1.2 kg

Design
Product type *
Netbook
Product colour *
Gold
Form factor *
Clamshell
Display
Display diagonal *
25.4 cm (10")
Display resolution *
1024 x 600 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N550
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 3150
On-board graphics card base frequency
200 MHz
Audio
Audio system
HDA
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
50154
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
15 h
Power
AC adapter power
40 W
AC adapter frequency
50 - 60 Hz
Power supply
40 W
Security
Fingerprint reader
No
Weight & dimensions
Width
265 mm
Depth
165 mm
Height (front)
1.98 cm
Height (rear)
2.54 cm
Weight *
1.2 kg
Packaging content
Cables included
AC
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Graphics card family
Intel
3D
No
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:39:37
Uk has collected 8 expert reviews for MSI Wind U160DX-5515W7S Netbook 25.4 cm (10") Intel Atom® N550 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Gold and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-08-17 18:39:37
Taiwanese company MSI has been putting out its Wind netbooks since the birth of the mini machines back in 2008. The Wind U160DX is an update of the excellent Wind U160, and we like this new machine's usability and portability, even if it lacks exciteme...
Good Good battery life, Good screen, Build quality, Usability...
Bad Performance, Lack of features...
60%
digitalversus.com
Updated:
2011-08-17 18:39:37
The U160DX is a glossy unfortunately. When using it outside, sun rays will pose a definite problem. Its 10.1 inch screen has a 1024x600p resolution, Although a higher resolution wouldn't have been criticised by anyone, the characters are a good size an...
Good Decent battery life 5h video playback, Design and finish, Quiet...
Bad Poor webcam, Poor audio quality, Glossy poor quality screen, Touchpad coating needs revisiting...
Bottom line Performance levels are on a par with numerous other netbooks. In terms of battery life, you'll get better for less money in the Asus Eee PC range...
60%
goodgearguide.com.au
Updated:
2011-11-05 14:28:36
The MSI Wind U160DX is slightly different in design compared to past 10.1in Wind netbooks that we've reviewed, but it still retains the fast performance that MSI is well known for. While it's only a simple netbook with a standard configuration, it ach...
Good Only 1.25kg, good performance results for a netbook, good battery life...
Bad Touchpad a little annoying, can be uncomfortable to use on your lap...
Bottom line The little MSI Wind U160DX netbook builds on the company's good reputation in this market segment. This model performed well in our tests, has good battery life, and most importantly, it's thin, light and well priced...
80%
pcworld.in
Updated:
2011-08-17 18:39:37
's Wind U160DX , which comes updated with 's dual-core 1.5-GHz processor and DDR3 RAM, is the successor to the . This MSI netbook looks similar to its predecessor, the netbook, especially it's characteristic battery bulge on the back of the hinge. Th...
Good Distinctive design, Long battery life, Good keyboard and responsive touchpad...
Bad Dualcore Atom processor offers no performance boost, Only 1GB RAM...
Bottom line A lightweight and highly portable netbook, the U160DX comes with Intel's dual-core Atom N550 1.5-GHz processor and DDR 3 RAM...
83%
itp.net
Updated:
2011-08-17 18:39:37
MSI says its Wind U160DX netbook 'redefines the speed of light' and that it is 'chic and unique and simply irresistible'.Our test sample featured a coffee brown exterior with a plush pale gold interior and this contrasts with the black chiclet keyboard...
Bottom line The Wind U160DX distinguishes itself from a number of other netbooks on the market with its blend of looks and performance...
100%