location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U135DX-N5515W7S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N01428-SKU9
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Clamshell Black
  • - Intel Atom® N550 1.5 GHz
  • - 25.4 cm (10") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM
  • - 250 GB HDD
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 7.5 h 40 W
  • - Windows 7 Starter
Warranty:
Long product name MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black :
The long product name of MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U135DX-N5515W7S - Intel Atom N550 (1M Cache, 1.5 GHz), 10" WSVGA LED Glare (1024x600), 1GB DDR3, 250GB SATA HDD, Intel GMA 3150, Fast Ethernet, WLAN 802.11 b/g/n, 0.3M WebCam, Windows 7 Starter
More>>>
MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
The official description of MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MSI Exclusive TDE(Turbo Drive Engine) Technology

MSI unprecedentedly applied the turbo function on netbooks, which makes U135DX the fastest netbook among others. The MSI TDE Technology can accelerate CPU performance and enable fast-response time and efficient real-time data processing.

Exquisite Patterns Design

Inspired by trendy elements from the world’s foremost products, the MSI Wind U135DX’s beautiful design is based on an understated presence that still attracts attention. It is now available in various colors, such as black, white, silver, blue, red and pink.

MSI Stylish Chiclet Keyboard

The stylish chiclet keyboard design expands the area of contact between fingers and keys when compared to regular keyboards, reducing typing errors and increasing comfort.

In addition, the chiclet keyboard is designed to damp key-press sounds. Whether typing or gaming, the chiclet keyboard means you no longer have to fret about disturbing those around you with keyboard clicks and clatter.

Wider and More Attractive Touchpad

A 20% wider touch pad gives fingers more freedom of movement. Exquisite patterns increase the lively personality of the netbook, giving you not only greater comfort, but also a level of visual enjoyment.

Extended Battery Life

No need to bring along heavy power supply units and look all over for outlets, the Wind U135DX offers 7.5 hours* of battery life to give you full power all day long.

* The Actual battery life varies according to operating conditions and settings.

Outstanding Mobile Communications Capabilities

Built-in high resolution webcam, 2 channel stereo speakers and a microphone, all fitted perfectly within the framework design, expressing the slickness of technology and the elegance of modern fashion. Wind U135DX also has the 802.11b/g/draft n wireless all region internet connection and Bluetooth transmission interface, so you can enjoy the convenience of accessing the internet at home or out. There will be absolutely no obstacles getting around your daily life.

The latest Intel® Atom™ Processor

MSI Wind U135DX is powered by the all-new generation of Intel® Atom™ processor, which delivers additional graphics and system performance while enabling longer battery life.

Short summary description MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
This short summary of the MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind U135DX-N5515W7S, Intel Atom®, 1.5 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
This is an auto-generated long summary of MSI Wind U135DX-N5515W7S Intel Atom® N550 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black based on the first three specs of the first five spec groups.

MSI Wind U135DX-N5515W7S. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.2 kg

Design
Product type *
Netbook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
25.4 cm (10")
Display resolution *
1024 x 600 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N550
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor lithography
45 nm
Processor operating modes
64-bit
Processor codename
Pineview
Bus type
DMI
Thermal Design Power (TDP)
8.5 W
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
HDD capacity
250 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 3150
On-board graphics card base frequency
200 MHz
Audio
Audio system
HDA
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Trusted Execution Technology
No
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Processor ARK ID
50154
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
7.5 h
Power
AC adapter power
40 W
Security
Fingerprint reader
No
Weight & dimensions
Width
260 mm
Depth
180 mm
Height (front)
1.98 cm
Height (rear)
3.15 cm
Weight *
1.2 kg
Packaging content
Cables included
AC
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
3D
No
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:34:05
Uk has collected 6 expert reviews for MSI Wind U135DX-N5515W7S Netbook 25.4 cm (10") Intel Atom® N550 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%