location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U135DX-5715W7S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N01428-SKU10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072215385
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Clamshell Black
  • - Intel Atom® N570 1.66 GHz
  • - 25.4 cm (10") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM
  • - 250 GB HDD
  • - Intel® GMA 3150
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 7.5 h 40 W
  • - Windows 7 Starter 32-bit
Warranty:
Long product name MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black :
The long product name of MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U135DX-5715W7S - Intel Atom N570 (1M Cache, 1.66 GHz), 10" WSVGA LED Glare (1024x600), 1GB DDR3, 250GB SATA HDD, Intel GMA 3150, Fast Ethernet, WLAN 802.11 b/g/n, 1.3M WebCam, Windows 7 Starter
More>>>
MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
The official description of MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MSI Exclusive TDE(Turbo Drive Engine) Technology

MSI unprecedentedly applied the turbo function on netbooks, which makes U135DX the fastest netbook among others. The MSI TDE Technology can accelerate CPU performance and enable fast-response time and efficient real-time data processing.

Exquisite Patterns Design

Inspired by trendy elements from the world’s foremost products, the MSI Wind U135DX’s beautiful design is based on an understated presence that still attracts attention. It is now available in various colors, such as black, white, silver, blue, red and pink.

MSI Stylish Chiclet Keyboard

The stylish chiclet keyboard design expands the area of contact between fingers and keys when compared to regular keyboards, reducing typing errors and increasing comfort.

In addition, the chiclet keyboard is designed to damp key-press sounds. Whether typing or gaming, the chiclet keyboard means you no longer have to fret about disturbing those around you with keyboard clicks and clatter.

Wider and More Attractive Touchpad

A 20% wider touch pad gives fingers more freedom of movement. Exquisite patterns increase the lively personality of the netbook, giving you not only greater comfort, but also a level of visual enjoyment.

Extended Battery Life

No need to bring along heavy power supply units and look all over for outlets, the Wind U135DX offers 7.5 hours* of battery life to give you full power all day long.

* The Actual battery life varies according to operating conditions and settings.

Outstanding Mobile Communications Capabilities

Built-in high resolution webcam, 2 channel stereo speakers and a microphone, all fitted perfectly within the framework design, expressing the slickness of technology and the elegance of modern fashion. Wind U135DX also has the 802.11b/g/draft n wireless all region internet connection and Bluetooth transmission interface, so you can enjoy the convenience of accessing the internet at home or out. There will be absolutely no obstacles getting around your daily life.

The latest Intel® Atom™ Processor

MSI Wind U135DX is powered by the all-new generation of Intel® Atom™ processor, which delivers additional graphics and system performance while enabling longer battery life.

Short summary description MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
This short summary of the MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind U135DX-5715W7S, Intel Atom®, 1.66 GHz, 25.4 cm (10"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
This is an auto-generated long summary of MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black based on the first three specs of the first five spec groups.

MSI Wind U135DX-5715W7S. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.2 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:34:05
Uk has collected 6 expert reviews for MSI Wind U135DX-5715W7S Intel Atom® N570 Netbook 25.4 cm (10") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%