Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind Top Adora24 2M-S54218G1T0S81MANX 2.6GHz i5-4210M 23.6" 1920 x 1080pixels Black,Silver All-in-One PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind Top
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adora24 2M-S54218G1T0S81MANX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00AE6313-SKU5
Category
Desktop PC with monitor.
All-in-One PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14302
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 19 Feb 2018 20:09:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Wind Top Adora24 2M-S54218G1T0S81MANX 2.6GHz i5-4210M 23.6" 1920 x 1080pixels Black,Silver All-in-One PC :
The short editorial description of MSI Wind Top Adora24 2M-S54218G1T0S81MANX 2.6GHz i5-4210M 23.6" 1920 x 1080pixels Black,Silver All-in-One PC

Intel Core i5-4210M (3M Cache, 2.60 GHz), 59.944 cm (23.6 ") Full HD (1920 x 1080) LED Non-Touch, 8GB DDR3, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 4600, Gigabit Ethernet, WLAN 802.11 b/g/n, WebCam, Windows 8.1 64-bit
More>>>
Short summary description MSI Wind Top Adora24 2M-S54218G1T0S81MANX 2.6GHz i5-4210M 23.6" 1920 x 1080pixels Black,Silver All-in-One PC:
This short summary of the MSI Wind Top Adora24 2M-S54218G1T0S81MANX 2.6GHz i5-4210M 23.6" 1920 x 1080pixels Black,Silver All-in-One PC data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind Top Adora24 2M-S54218G1T0S81MANX, 59.9 cm (23.6"), Full HD, 4th gen Intel® Core™ i5, 8 GB, 1000 GB, Windows 8.1

Long summary description MSI Wind Top Adora24 2M-S54218G1T0S81MANX 2.6GHz i5-4210M 23.6" 1920 x 1080pixels Black,Silver All-in-One PC:
This is an auto-generated long summary of MSI Wind Top Adora24 2M-S54218G1T0S81MANX 2.6GHz i5-4210M 23.6" 1920 x 1080pixels Black,Silver All-in-One PC based on the first three specs of the first five spec groups.

MSI Wind Top Adora24 2M-S54218G1T0S81MANX. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: 4th gen Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Colour of product: Black, Silver

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-18
Testseek has collected 7 expert reviews for MSI ADORA Adora24 2M-S54218G1T0S81MANX and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Country Distributor
Österreich 1 distributor(s)
Deutschland 3 distributor(s)