location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wind Top AE2010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006650-SKU4
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 1.5 GHz
  • - Touchscreen 50.8 cm (20") HD+ 1600 x 900
  • - 2 GB
  • - 320 GB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 3200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium
Long product name MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black :
The long product name of MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD RS780G/SB710, AMD Athlon X2 3250e (1.5GHz), 2048MB RAM, 320GB SATA HDD, ATI Radeon HD 3200, 20" LCD Touch (1600 x 900), DVD Super Multi, Gigabit Ethernet, 802.11 b/g/n, 1.3MP, 2x 3W, 7.31kg, Windows 7 Home Premium
More>>>
MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:
The official description of MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classic Design with Infinite Charms

1.Elegant Leather Design Displaying the Yuppie Side of You
The look of MSI Wind Top AE2010 has incorporated leather in its design for a further sense of fashion. Expressing individual taste, transforming the dull and boring image of the personal computer to a product of elegance and fashion, bringing much more style and texture to your surroundings both at home and at work.

2.Outstanding graphic performance
AE2010 features 20inch widescreen LCD and embeds the AMD 780G Chipset in, which integrate a powerful Microsoft DirectX®10 graphics core powered by ATI Radeon™ HD 3200 Graphics, also features with DDR3 128MB VRAM. It enables users to deliver a High Definition theater experience.

3.SRS Premium Sound
SRS Premium Sound® offers the richest and most immersive audio experience in any listening environment using technologies from SRS Labs. SRS TruSurround HD® can offer a rich immersive experience and virtual surround sound for your music, movies, and games over only 2 speakers. SRS CS Headphone® uses SRS Circle Surround® decoding to deliver accurate virtual surround sound for movie and game content when users listen on headphones.

4. VGA in/out Functionality
Other than the regular VGA out functions, the AE2010 also supports VGA in, so you can display images on the widescreen of the AE2010 at anytime.

Exclusive 「MSI Wind Touch UI」Touch Screen Interface
MSI has presented the exclusive Wind Touch User Interface, the software includes four major functions of 「Work」, 「Fun」, 「Tool」, and 「Web」, integrating all of the commonly used software by MSI and others.
In msi Easy Viewer, you can view photos, just point or slide the photos by fingertips.

Embedded with MSI EasyFace Recognition Software

1. Easy Face Logon:
According to the Easy Face Manager facial recognition, you can access the computer by Easy Face Logon.

2. Easy Face Auto Locker:
When the user has been away from the computer screen for a period of time, the Easy Face Auto Locker function will auto detect it and lock the computer. This is to prevent strangers from accessing the content of the user, while also saving power. The user has to go through the Easy Face Logon feature to access the computer again.

Multimedia Fun and Variety

1. Featuring the Latest E-SATA Support
The AE 2010 supports the next-generation of E-SATA 3Gb/s specification, delivering enhanced scalability and doubling the bus bandwidth. The E-SATA allows easily sharing and transferring of entertainment content and digital media on external devices.

2. Embedded 1.3 Megapixel Webcam
Embedded with 1.3 megapixel webcam to avoid the complications of cables, everything is completed in one fashionable and technological package. Sharp image when taking photos, brilliant in colors whether indoors or out.

3. The Most Complete I/O Ports
The AE2010 also provides a complete package of I/O ports, including the 4-in-1 card reader, which is able to read all of the general standards of memory cards. Also 6 USB 2.0 ports are adaptable to most business used products in the market such as: PDA/digital camera/digital video camera/digital MP3 players. A DVD Super Multi is also ready to play and DVD discs or saving important document at your demand.

High in Efficiency, While Saving Energy and Reducing Noise

1. AMD Athlon 2650e / Athlon X2 3250e Processor
The Wind Top AE2010 is equipped with AMD Athlon 2650e / Athlon X2 3250e low power consumption processor, which TDP is up to 15W/ 22W only. The AMD Athlon 2650e / Athlon X2 3250e can operate perfectly within the 0.85V condition while saving energy and lowering temperature.

2. Energy-Saving Plus
The AE2010 only needs 63 watts of power while fully operating, which saves up to 75% of power compared to other traditional PC, achieving the perfect balance between performance and power usage.

3. Ultra Quiet
There is no need to worry about the fan noises of the traditional PC! The AE2010 selected the latest cooling technology; the noise level will never exceed 30 decibels, which is equivalent to the surroundings of a library, establishing the most comfortable working environment. Also, the AE2010 has met Energy Star 5.0 standard, making it the perfect combination of modern energy-saving and environmental protection.

Short summary description MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:
This short summary of the MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind Top AE2010, 50.8 cm (20"), HD+, 2 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Wind Top AE2010. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor frequency: 1.5 GHz. Internal memory: 2 GB. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3200. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
HD type *
HD+
Touch technology
Single-touch
Native aspect ratio
16:9
Processor
Processor frequency *
1.5 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD size
3.5"
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 3200
On-board graphics card *
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
eSATA ports quantity
1
Design
Product colour *
Black
Software
Operating system installed *
Windows 7 Home Premium
Weight & dimensions
Width (with stand)
509.7 mm
Depth (with stand)
54.7 mm
Height (with stand)
392.6 mm
Weight (with stand)
7.31 kg
Other features
Graphics card family
AMD
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, 802.3u, 802.3ab
Display
LCD
Display included
Yes
Networking features
Gigabit Ethernet
Number of processors installed
1
Platform
PC
Power requirements
100-240V
Power supply
90 W
Power supply type
AC/DC
Speakers
2x 3W
Wireless technology
Wi-Fi
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:35:56
Uk has collected 11 expert reviews for MSI Wind Top AE2010 50.8 cm (20") 1600 x 900 pixels Touchscreen 2 GB 320 GB AMD Radeon HD 3200 Windows 7 Home Premium Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 21:35:56
Product Code: 9S66650011 The MSI Wind Top AE2010 is one of our favourite new budget all-in-one PCs. It has a 20-inch single-touch display, Windows 7, and 4GB of memory; it ditches the Atom CPU for a 1.5GHz Athlon X2 Dual-Core 3250e processor; and th...
Bottom line MSI's Wind Top AE2010 does a great job of filling the gap between budget all-in-one systems and flashier big-screen all-in-one PCs (over 20 inches) that we've tested. Minus the slightly questionable picture quality, it's hard to find many faul...
80%
pcworld.com_techhive.com
Updated:
2011-08-14 21:35:56
MSI's Wind Top AE2010 ($650, as of December 8, 2009) is one of our favorite new budget all-in-one PCs. It has a 20-inch single-touch display, Windows 7, and 4GB of memory; it ditches the Atom CPU for a 1.5GHz Athlon X2 Dual-Core 3250e processor; and it...
Good Strong general performance for its price, Single-touch touchscreen...
Bad Reflective glossy screen coating, 4GB RAM without 64-bit OS...
Bottom line MSI’s Wind Top AE2010 does a great job of filling the gap between budget-minded all-in-one PCs, and flashier big screen models...
90%
infoworld.com
Updated:
2011-08-14 21:35:56
MSI's Wind Top AE2010 does a great job of filling the gap between budget all-in-one systems and flashier big-screen all-in-one PCs (over 20 inches) that we've tested. Minus the slightly questionable picture quality, it's hard to...
90%
pcmag.com
Updated:
2011-08-14 21:35:56
The MSI Wind Top AE2010 ($650 list) is a touch-sensitive, all-in-one desktop PC that has potential, but falls short in its current incarnation. It comes with a dual core AMD Athlon X2 processor, a decent amount of memory, and reasonably spacious har...
Good All-in-one touchscreen PC. VESA mount and wall mount adapters included. VGA in and out. eSATA port.
Bad Touch sensitivity is finicky. Only 60-day subscription to Norton Internet Security. Pricey for a nettop. Lots of bloatware.
Bottom line The touch-sensitive MSI Wind Top AE2010 is faster than your average nettop. It's a decent system; however Windows Vista and an overbearing load of bloatware and extra programs bring the system's overall scores down...
60%
wired.com
Updated:
2011-08-14 21:35:56
It wasn't exactly a the smartest move for MSI to take a stripped-down Intel Atom CPU, drop it into an all-in-one desktop with a 19-inch touchscreen, and try to pass it off as a computer with any sort of workable experience for the user. It shouldn't co...
Good Internal upgrades finally give this allinone enough oomph to merit serious consideration, especially at this price. Great quality screen. Packs in four USB ports and one eSATA port.
Bad Screen is slightly dimmer than prior model. Cheap keyboard and mouse bundle. Leather trim on frame looks downright silly.
70%
ld2.ciol.com
Updated:
2011-08-14 21:35:56
The HP Touchsmart PC came quite a while back, and never really saw any competition. However, here is some from MSI, which has launched the Windtop AE2010 desktop PC. The all in one PC is much like a television screen or a flat panel monitor, exce...
Good Touch response, price...
Bad You pay a premium for the looks...
90%
benchmarkreviews.com
Updated:
2011-08-14 21:35:56
Until the last few years, desktop computers were the standard in personal computing. When someone needed a computer, they didn't compare netbook or notebook pricing; they simply bought a heavy mid-tower computer system with a detached monitor and lots...
Good 20Inch TouchScreen LCD Panel, AMD Athlon X2 dualcore 3250e Processor, 4GB of DDR2 SoDIMM System Memory, ATI Radeon HD 3200 GPU with 128MB DDR3 vRAM, WirelessN and Gigabit Ethernet Connectivity, Free Windows 7 Home Premium Upgrade, DVD SuperMulti Dri...
Bad Lacks DVI and HDMI Video Output, Does Not Offer Internal Component Access, 5400 RPM Hard Drive Slows Reaction Time...
Bottom line Benchmark Reviews begins each conclusion with a short summary for each area that we rate. The first is performance, which considers the effectiveness of the MSI Wind Top in operation against direct competitors. On a scale of 1 to 10, which is exactly...
91%
computershopper.com
Updated:
2011-08-14 21:35:56
When we reviewed the 19-inch-screened MSI Wind Top AE1900-05SUS about six months ago, we liked its Apple-like design, but we found its touch interface a bit unpolished and its Intel Atom 330 processor more than a bit limiting. MSI has at...
Good Dual-core CPU, 4GB RAM make it much more capable than a nettop; large touch screen for media navigation; graphics enable light 3D gaming and HD video playback...
Bad Hulu.com still stutters, despite more powerful CPU; 32-bit OS can’t access all RAM; touch interface still unpolished...
Bottom line MSI’s 20-inch AMD-powered all-in-one PC is noticeably snappier than an Atom-powered nettop and a good deal at $649. It can act as a primary PC, though it cant handle Hulu video...
76%