Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook L730
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0017188-SKU2
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8884
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition :
The short editorial description of MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition

Megabook L730- Turion 64 X2 TL-50 1.60GHz, 1024MB, 100GB, Bluetooth
More>>>
MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition:
The official marketing text of MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition as supplied by the manufacturer

As an expert in the dual core processor platform technology, MSI has led the industry in introducing two new models of 17" notebook computers featuring the AMD Turion64 X2 architecture, the L730. The Turion64 X2 is AMD's latest generation of highly efficient 64-bit dual core platform, which fully supports all 64-bit software applications available, including Vista, Microsoft's next generation Windows operating system. Users no longer need to worry about incompatibility between hardware vs. software.

AMD Turion64 X2 Dual Core Processor

To deliver true high performance computing power, the L730 not only use the highest performance AMD Turion64 X2 processor and DDR II memory chips (expandable up to 2 GB), they are also equipped with 5400 RPM high speed hard disk to minimize data storage and access time. You can really feel the difference in stability and speed of the hard disk when doing graphics processing, retrieving large sized files, or burning an optical disk.

Support Windows Vista® Home Premium

Advanced Design for Energy Efficiency and Quiet Operation

MSI's exclusive ACS (Advanced Cooling System) is a revolutionary heat dissipation technology. It enhances dissipation of heat inside the chassis by physically exchanging heat. When further coupled with ventilation holes and heat exchange conduction medium, ACS is capable of maintaining low operating temperature for extended operation. This way there is little need for the cooling fan to kick on, significantly reducing noise and conserving power at the same time. This is a desired feature for quiet user environment, such as when working late in the office, or when watching a DVD movie. The users will be better able to experience the "ultra silent" operation of MSI notebook computers.

The exclusive ACS heat dissipation technology is better than any of our competitors' equivalent. When working in conjunction with a large capacity 9-cell, long-lasting battery pack, the L730 can operate up to 4 hours long. You no longer have to carry another bulky battery or even a power cord with you when traveling away from the office, giving you less and making your trip a more enjoyable one.

17" Ultra Bright Wide Screen Mirror LCD

The L730 uses an ultra bright and high-precision mirror-like material to deliver vivid color saturation and incredible details and sharpness. Overall performance is crisp and life-like, giving you unparalleled visual enjoyment each and every time. In terms of screen aspect ratio, the L730 screen is of the optimum 16:10. In contrast to the traditional 4:3 screen ratio, the wider screen is unquestionably a better display medium for videos and photos. More importantly, the wider screen can display multiple windows in cascaded or tiled format. This significantly minimizes the time required to switch back and forth among windows or to scroll up and down a window itself. Users may use the Excel spreadsheet application to create tables and charts, while at the same copying and pasting them to a PowerPoint slide. Working more efficiently has never been easier!

DualView Dual-Screen Functionality

The L730 provides the DualView dual screen function. DualView supports video output to both the LCD screen and another externally connected display device such as projector or monitor. Two display equipments mean their refresh rates, resolution, and color quality can be adjusted separately and independently, while running separate software applications.
When running software applications, you can use one screen for PowerPoint presentation, while using another screen for Excel spreadsheet and looking up numeric data. Suddenly your work scope is no longer bound by the screen of your notebook computer, and is instead extended to the screen of a second externally connected device. This function gives you a broader perspective on your tasks, and also saves you from switching back and forth among different windows on the same screen. Working smarter means you can work less hard with greater efficiency!

Built-in Web Cam and Numeric Keypad

Especially worth noting is the 1.3 million pixel web cam built into the L730 just above the screen. You no longer need to bring along an external camera or mess with the connection and wiring.

In addition, to make converts out of desktop users, the L730 both provide separate numeric key pads. These make our notebook models the best desktop replacement solutions, and put our users who are accounting and finance professional at great ease.

Create a High-Quality, All-Around, Wireless Living Space

A mobile computing platform must possess the ability to network wirelessly. The L730 provide dual 802.11 b / g wireless networking standards. Whether you are at home, in the office, in a Café, or even traveling abroad on for business or pleasure, the L730 will get you on the Internet wirelessly every time. In addition, to create a high quality digital living space all around, the L730 also offers Bluetooth wireless transmission capability. Other mobile devices such as handset, PDA, earphones, GPS can all now get plugged into you computer wirelessly without the clutter of cables. While presenting a neater appearance, you can also enjoy more carefree travel leaving all the cables behind at home.

Built-in Digital TV Tuner

The L730 are not just notebook computers, they are also a widescreen LCD TV. There is a built-in digital TV tuner. All you have to do is connect a DTV antenna and you can start watching digital TV programs right away. The L730 also come with infrared wireless remote control, making it a snap to change channel or adjust the volume. In addition, the DTV software that comes with the tuner allows you to pre-program and record a later program. You can record for as long as you like on the hard disk's available space. It is now easier than ever before to enjoy your favorite programs, and you can even burn them onto a DVD using the built-in 8.5 GB DVD burner for sharing with your friends.

Short summary description MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition:
This short summary of the MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook Megabook L730, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook L730 43.2 cm (17") 1440 x 900 pixels 1 GB DDR2-SDRAM 100 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook Megabook L730. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics adapter. Operating system installed: Windows XP Home Edition. Weight: 3.2 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor model *
The model number for the processor in a computer.
TL-50
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce Go 6100
Maximum graphics adapter memory
0.128 GB
Camera
Front camera *
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
10/100/1000Mbps Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE802.1b,g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Power requirements
100~ 240V AC, 50/60Hz
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Customer service details