location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE62VR-6RF161 (Apache Pro)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016JB-SKU7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072487775
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:36
The date of the most recent change of this product data-sheet in Icecat.
MSI 0016JB-SKU7 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 1060 3 GB NVIDIA G-SYNC Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 51.4 Wh 180 W
  • - Windows 10 Home 64-bit
Long product name MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 15.6" Full HD (1920x1080) LED, 16GB DDR4, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 530 + NVIDIA GeForce GTX 1060 3GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, HD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE ULTIMATE NOTEBOOKS GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce® GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.

PERFORMANCE

GeForce® GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

THE LATEST GAMING TECHNOLOGIES

These innovative GPUs were created to meet the demands of next-generation displays, including VR, ultra-high-resolution, and multiple monitors. NVIDIA GameWorks™ technologies give you extremely smooth, cinematic gameplay, plus revolutionary NVIDIA Ansel™ that lets you capture 360-degree in-game images and view them in VR.

VR READY

Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

NVIDIA'S LATEST GEFORCE® GTX 1060 GPU
IS READY TO AMAZE YOU ON MSI GAMING NOTEBOOKS

MSI is the world's 1st gaming notebook to have this latest NVIDIA next gen. GPU solution onboard. Performance of NVIDIA's next generation GeForce® GTX 1060 GPU is expected to improve more than 40% than GeForce® GTX 900M Series. With the innovative Cooler Boost cooling solution and MSI’s special gaming features catered for gamers, the NVIDIA's latest GeForce® GTX 1060 GPU shall be able to release its full performance completely on MSI gaming laptops. By offering “one click to VR” solution and a totally immersive and smooth gaming experiences, the new MSI gaming laptops is going to shatter desktop performance cliché and amaze gamers with refreshing point of views on MSI gaming laptops.

EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE

The perfect combination of MSI gaming laptops and Nvidia next gen. GeForce® GTX 1080 / 1070 / 1060 graphics cards shall bring you the enthusiast level of VR experience. As the only brand certified by NVIDIA, Intel and VIVE, MSI is the 1st VR ready gaming laptop brand and provides an exceptionally smooth and powerful mobile platform for the ultimate immersive virtual reality experience. It is highly recommended to enjoy this latest technology and explore the amazing artificial world with MSI extreme gaming notebooks. Get ready before everyone else with World's best VR ready gaming notebooks and to be amazed by the excitement experience from the simulated reality.

IPS LEVEL, TRUE-TO-LIFE VIEWING EXPERIENCE

IPS level display with higher gamut of 72% NTSC color range takes image clarity to a whole new level with higher pixel resolution. Images are amazingly 40% more sharp and vivid in contrast level and 20% clearer in brightness level compared with those on regular TN panels. Hence, images are more vivid even from left and right side of the viewing angle. When you're playing games, you will have breathtaking and brilliantly true-to-life viewing experience.

TRUE COLOR TECHNOLOGY

MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s objective.

TRUE COLOR PROFILE

Vision and sound are the most important two factors in this field. You now get to see clearer than your enemies to always get one step ahead of the rest. Besides Gaming Mode, True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.

MULTI-TASK WITH UP TO 3 MONITORS

Expand the vision for extreme gaming experience. MSI innovative Matrix Display supports up to 2 external displays simultaneously through 1x HDMI port* and 1x Mini DisplayPort 1.2. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160. MSI Matrix Display technology creates an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

LATEST 6TH GENERATION INTEL ® CORE™ i7 PROCESSORS

Experience a whole new way to interact with your PC like never before. With the power to understand your motions, recognize your face and respond to your voice, 6th generation Intel Core H series processors take computing to the next level. They require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between five profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

LATEST ARCHITECTURE DDR4-2133 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2133 memory, achieving over 29GB/s in reading speed and 32GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your extreme gaming experience to the next level.

COOLER BOOST 4
ENHANCED COOLING DESIGN FOR HIGHER POWER GAMING

Heat is the most original element on earth. It's pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 4 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. One click on the fan boost button, a total of 6 heat pipes and dual fans actively and effectively push heat out of the system, making the cooling design the highest level of its kind.

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

A NEW WAY TO LOCATE YOUR TARGET

A companion to explore your playfields

The Sound Tracker provides a visual indication that permits batter localizaion of the loudest sound while in the game. New to a game ? The Sound tracker will be your best ally to navigate an unfamiliar environment.

IMMERSIVE GAMING WITH TOP-NOTCH AUDITORY SENSATION

To satisfy consumers' desire to experience high quality sound effects, MSI partners with top audio brand Dynaudio, which has a devoted aspiration for “Authentic Fidelity” to meet this demanding standard and whose loudspeaker systems are often applied by German cars. It equips the MSI G-Series notebooks with top-notch audio features, creating a realistic sound and immersive effects. The Dynaudio speakers boost power amplitude 50% more than the previous generation, meaning a volume increase over 10dBA. All high quality stereo source is transformed into true-to-life, multi-channel sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

AUDIO BOOST 2 WITH 3 INDEPENDENT AMP

By utilizing dedicated headset amplifiers, an isolated audio board and gold-plated audio jacks, Audio Boost 2 delivers the most advanced listening experience of any gaming notebook. Audio performance is improved by an average of 30%, calculation based on measurable parameters in traditional audio solutions.

Audio Boost 2 provides gamers a more detailed aural picture of their surroundings, helping in-game, while also minimizing distortion and providing a powerful amplifier which has no trouble powering even the most demanding gaming headsets. Gold-plated jacks will give you less noise interference and ensure the long-term durability of the jack.

THE REAL DEAL:
A KEYBOARD ALL GAMERS DESIRE FOR

Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.

STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

SENSE GAME STATS DIRECTLY THROUGH KEYBOARD

SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.

SILVER LINING PRINT

See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.

ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM

Dragon Center provides six functions to get a total control of your personal computer : easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor), adjust LED effect (LED Wizard), parameter adjustments in VR Ready / X Boost / Fans speed / true color profiles / CPU - SHIFT or CPU overclocking in just one click (System Tuner), monitor parameters and adjust system profile and LED settings from mobile phone (Mobile Center) and quick problem solve center (Tool & Help). Dragon Center empowers users to facilitate tweaking process without occupying system resources.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

LED Wizard

- Adjust LED effect, color and brightness easily.
- Configure LED settings for specific scenario.
- LED settings can be switched and adjusted by Dragon Dashboard App.

BOOST YOUR STORAGE PERFORMANCE WITH X BOOST TECHNOLOGY

The X Boost function from MSI technonogy supports faster storage access speed. Most of the external storage and memory cards can also benefit this feature. X Boost is an auto-execution feature pre-installed in all MSI gaming notebooks with Windows 10 system.

KILLER™ GAMING LAN – PROTECTING YOUR PING

In the gaming battlefield, speed defines the winner. Stop losing games to lag with Killer Gaming Lan. The advanced stream detect 2.0 of the upgraded Killer E2400 chipset protects networking traffic and prevents lag spikes through controlling and managing up to 6 priority levels. You can game without fear and play at your best while tracking your speeds with the easy-to-use Killer Networking Manager.

KILLER SHIELD – SMOOTHER GAMEPLAY

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

XSPLIT GAMECASTER VERSION 2 – SHOW OFF YOUR SKILLS TO THE WORLD

Get super professional live streams going by blending into the background with the Chroma Key function introduced in Xsplit Gamecaster Version 2. Record your gameplays and broadcast it live to Twitch, YouTube, UStream and etc.. You may also edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it. What’s more exciting is that MSI extends premium license from 6 to 12 months. Now you get to explore and enjoy becoming a true professional streamer for a whole year for FREE.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

WEBCAM & CHROMA KEY

Add a webcam and show your game face

SHARE YOUR BROADCAST

Share your broadcast and conquer the world

REALTIME NOTES

Draw attention whilst casting with in-game annotations

RECORD & UPLOAD

Organize and upload your greatest gaming moments

TRIDEF SMARTCAM INTEGRATION

Revolutionary background removal without the need of a green screen.

ADAPTIVE BITRATE TECHNOLOGY

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

TOBII EYETRACKING INTEGRATION

Visual representation of your eyes' movements on the live stream let viewers know your focus and priority in game.

Short summary description MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GE62VR-6RF161 (Apache Pro), Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GE62VR-6RF161 (Apache Pro) Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GE62VR-6RF161 (Apache Pro). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards installed
1
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
NVIDIA 3D Vision
Yes
Audio
Number of built-in speakers
4
Speaker power
8 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
DVI port
No
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Virtual Reality (VR) ready
Yes
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4730 mAh
Battery capacity *
51.4 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
383 mm
Depth
260 mm
Height (front)
2.7 cm
Height (rear)
2.9 cm
Weight *
2.4 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-09 04:48:52
Uk has collected 38 expert reviews for MSI Gaming GE62VR-6RF161 (Apache Pro) Laptop 39.6 cm (15.6") Full HD Intel® Core™ i7 i7-6700HQ 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
chip.com.my
Updated:
2017-09-09 04:48:45
To many people, when it comes to laptops what matters is the value-to-performance. So, when MSI sent us the smaller sibling of last issues, GE series gaming laptop – the GE62VR 6RF Apache Pro – we set out to see how its value and performance stack up.In t...
Good Light...
Bad Can't selfupgrade...
Bottom line If all you need is a laptop that can handle multimedia playback, gaming, and even productivity, then this model presents one of this generation's most affordable options.(previously published in issue November 2016)...
0%
liveatpc.com
Updated:
2017-09-09 04:48:50
Virtualise Your Reality Virtual reality (VR) is slowly becoming the norm when it comes to advanced technology these days; gaming is no different with VR slowly taking over the gaming industry as well. Thanks to NVIDIA and its VR-ready GTX 10 Series graph...
Bottom line Review: The Ultimate MSI GE62VR Apache Pro With NVIDIA rolling out its GTX 10 Series graphic cards only a couple of months back, MSI is the first gaming brand to actually introduced the latest graphic cards into its gaming laptops. The MSI GE62VR is equip...
89%
techteamgb.co.uk
Updated:
2017-09-09 04:48:52
This is a pretty awesome, if pricey for it's class, laptop that does a great job of powering through games. Want one? Amazon: Check out our awesome website! Vessel: - Want to get anything nice? Be sure use to use these! Amazon.co.uk : Amazon.com : Am...
88%
overclock3d.net
Updated:
2017-09-09 04:48:50
The MSI laptop range is one that has a model to suit seemingly every taste and pocket. We've tested the majority of them here at OC3D, but today's review is of something a little special. The first Pascal GPU equipped laptop we've reviewed.By hitting upon...
Bottom line There is an awful lot to like about the MSI GE62VR Apache Pro, and one thing that's not so great.The first thing that strikes you when you take it out of the nicely designed packaging is how light it is. Now we've never been a website that finds thin and...
0%
Laptopmag.com
Updated:
2017-09-09 04:48:50
Known for customizing MSI laptops, Xotic PC has turned the MSI GE62VR 6RF Apache Pro into a bespoke gaming machine with a custom wrap, a variety of cooling options and an overclocked, VR-ready Nvidia GTX 1060 graphics card. At $2,673 ($1,599 to start) and...
Good Responsive, comfy keyboard, Loud speakers, Customizable, Lightweight...
Bad Display dimmer than those of competitors, Mixed graphics performance, No G-Sync support...
Bottom line The MSI GE62VR 6RF Apache Pro is a midrange gaming laptop with a Pascal GPU and tons of customization options, but it offers mixed performance and a relatively dim screen...
60%
gamersnexus.net
Updated:
2017-09-09 04:48:52
The GTX 980's placement in notebooks heralded the now-present era of desktop GPUs in laptops, but was still sort of a trial of the tech. NVidia and AMD have both introduced their Pascal and Polaris architectures in full, uncut versions to notebooks this g...
Bottom line There's one immediate, critical point to be made: The GTX 1060, as it performs in this laptop, establishes itself as the go-to GPU for mobile. Unless running UHD or other high resolution displays and equivalently high-resolution games, there is minimal...
0%
hothardware.com
Updated:
2017-09-09 04:48:52
A good rule of thumb when purchasing a gaming laptop is to buy one with the fastest GPU you can afford. Unlike desktop PCs, you usually can't rip out the graphics adapter and upgrade to something faster (not in most cases, anyway), so when that once shiny...
Good Pascal in mobile form offers awesome gaming performance, High-end specs for the money, Runs quiet in most situations, Multi-color backlit keyboard, Relatively cheap for the level of hardware inside...
Bad Plastic chassis feels out of place and is a fingerprint magent, Uninspiring battery life, No PCIe-based SSD at this price point (it's a SATA 6Gbps SSD)...
Bottom line Find The MSI GE62VR 6RF @ Amazon.ComWe've been waiting a long time for a gaming laptop like MSI's GE62VR 6RF Apache Pro. Up until now, there's been a gulf between gaming laptops and desktops PCs in terms of graphics performance, but NVIDIA changed the gam...
0%
notebookcheck.net
Updated:
2017-09-09 04:48:52
One step forward. The GE series was previously limited to the GTX 970M, but the introduction of the GTX 1060 now gives it GTX 980M-level graphics power without necessarily raising costs or temperatures...
Good relatively cool operating and core temperatures, optional 4K UHD and NVMe SSD, great keyboard feedback, good speaker quality, accessible internals, USB Type-C Gen. 2, high contrast ratio, strong base...
Bad no individually lit keys or dedicated Macro keys, non-upgradeable GPU; no MXM 3.0b slot, small battery capacity; short battery life, no RAID compatibility; no Thunderbolt 3, moderate uneven backlight bleeding, bezel quality issues on our test unit, no 12...
Bottom line The GE62 was available early last year in the $1700 USD price range with GTX 965M/970M graphics and a Haswell CPU. Fast-forward 18 months and the GE62VR now delivers GTX 980M-level graphics and a more efficient Skylake CPU for about the same price. Unlike...
82%
topnewreview.com
Updated:
2018-04-06 10:03:14
Everything we loved about the MSI GE626QD is back. The laptop continues to have the previously seen brushed aluminium finish on the top with the backlit MSI logo and the exact same chassis as its predecessor. Weighing about two and a half kilograms, this...
Bottom line MSI GE62 VR 6RF Apache Pro not only is light to carry around, but also light on your pocket as it offers the best bang for your buck...
90%
Country Distributor
Deutschland 1 distributor(s)