location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS60-2PMi581
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016H4-SKU4
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4210H 2.9 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM
  • - 1 TB HDD
  • - NVIDIA® GeForce® 840M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 52 Wh 120 W
  • - Windows 8.1 64-bit
Long product name MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black :
The long product name of MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210H (3M Cache, 2.90 GHz), 15.6" Full HD (1920x1080) LED, 8GB DDR3L, 1TB SATA HDD, Intel HD Graphics 4600 + NVIDIA GeForce 840M 2GB GDDR3, Gigabit Ethernet, WLAN 802.11 ac, Bluetooth 4.0, FHD WebCam, Windows 8.1 64-bit
More>>>
MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black:
The official description of MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enthusiast NVIDIA GeForce 840M discrete graphics card with DDR3 2GB VRAM

The NVIDIA GeForce 840M leverages NVIDIA's revolutionary new architecture to deliver extreme performance than the previous generation. Compare to GeForce 740M, users could get over 35% faster and more performance at same level new graphics card with lower temperature and watts. Turn on lightning-fast antialiasing in a huge variety of games automatically. Get maximum gaming images and best compatibility with NVIDIA graphics. Feel the difference reality with NVIDIA PhysX® technology , bringing games to life with dynamic, interactive environments.

The latest 4th generation Intel® Core™ i7 Processor

The latest 4th generation quad core processor platform, representing superior performance over previous generations. The CPU performance has increased by 3%~7%, while the overall platform is 15% more powerful. Additionally, the GPU performance of 2d and 3D visuals, is even more noteworthy, with an average increase of over 30%. There have also been significant advances in user experience and battery life. Moreover, it employs a more advanced encryption program to help businesses enhance information security and to protect your BIOS/FW from attacks by malware.

SteelSeries Engine to customize every key and devices for personalizing your play style

SteelSeries Engine is the Apps to combine all frequent functions for gamers in order to easily customize every individual key and functions to personalize every gamer’s play style, including KLM, multiple devices management (for example, headset, mouse, and keyboard), keypress macros, and text macros.

The SteelSeries Engine is easy to understand by using pictorial representations of devices along with basic drag-and-drop techniques to assign key presses, complex macros, device profiles and buttons. Also features intuitive macro creation with customizable colors, fonts, and names for everything.

Every key can be customized to hot key as you want!! *

Every gamer can easily customize every individual key as hot key to personalize his own play style, greatly increase the convenience on key usage.

* FN, F1-F12 keys except

Just one click!! quickly launch Apps from SteelSeries Engine

Gamers can freely choose any key as launch application button, no longer need to click the mouse for Apps start.

4 keyboard layers options!!

There are 4 layers for gamers to set 4 usage scenario or game. Not only that, while playing the game, gamers can easily and quickly switch layer*, such as a chat screen with friends. Communication with friends is not interrupted!!

*The layers switch key is “Fn+1~4”

Create your own text macro

Besides keypress macro, SteelSeries Engine also can create the text macro for gamers’ talk. By this way, gamers can have simultaneously multi-party conversation and do not waste time in doing repetitive typing.

Unlimited profile possibilities

Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.

Intelligent keypress macro capabilities

There are virtually unlimited keypress macro creation capabilities. Anything you can do on a mouse or a keyboard can be programmed along with specific event timing. You can even program mouse events into keyboard macros. Your macros will be running at a high priority in your computers Operating System, yet it does NOT interfere with your real time actions during gameplay.

KLM (Keyboard light management)

Depending on your mood and desires, you can choose from more than 1,000 color combinations and five different scenario modes for the keyboard, enabling you to be the coolest gamer at any LAN party!

Statistics to analyze and improve

Whether you're playing an FPS or editing in Photoshop, being better and more efficient is something we want to help you achieve. Use the Statistics module to record your keyboard or mouse actions. Then review the peripheral heat map, which shows with both color and numbers the frequency of your key or button presses. You can then use this information to fine tune your macros as well as your key and mouse button assignments to optimize your tools to play (and work).

Freedom to Play

SteelSeries Engine will automatically recognize what game you are playing and open your saved profile(s) for that game. You can create your own profiles for other applications and then have SteelSeries Engine open the corresponding profile when you start up your application.

XSplit Gamecaster : The Best Recording & Streaming App for Gamers

XSplit Gamecaster lets you easily record your gaming moments and broadcast your live gameplay sessions to Twitch, YouTube, UStream and more.

It’s simple, easy to use and ideal for sharing your gameplay with friends family, or the world - Or for capturing those perfect gaming moments, just for the heck of it.

So what are you waiting for? Join the revolution and start streaming and recording with XSplit Gamecaster today.

- Add a Webcam and show your game face
- Share your broadcast and conquer the world
- Use XSplit Gamecaster with all of your Notebook game streaming
- Draw attention whilst casting with in-game annotations
- Organize and upload your greatest gaming moments

Sound by Dynaudio

To satisfy consumers desire to experience high quality sound effects, MSI partnered with top audio brand Dynaudio, which has a devoted aspiration for “Authentic Fidelity” to meet this demanding standard. It equips the MSI GAMING-Series gaming notebook with top-notch audio features, creating a realistic sound and immersive effects. Besides, GS60 Ghost produces rich and immersive 2.1-channel surround sound. Any high quality stereo source is transformed into true-to-life, multi-channel sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

The Real Deal: A Keyboard Made Just for Gamers

Exclusive keyboard position and golden triangle layout to offer faster and longer-lasting keyboard action.

Just solid!

MSI has improved the resilience and tactile feedback of each and every key. Users will no longer have to deal with flimsy keys.

Multi Keys Input

MSI's gaming keyboard supports simultaneous pressing of multi keys, allowing users to issue commands rapidly and respond to games with precision.

Full color backlight LED management

Depending on your mood and desires, you can choose from more than 1,000 color combinations and five different scenario modes for the keyboard, enabling you to be the coolest gamer at any LAN party!

Dual fan thermal cooling

Stay stealthy and cool with the quiet yet efficient dual fan thermal cooling solution for optimal airflow. The automated cooler boost feature intelligently increases airflow during extreme gaming sessions to keep you cool in the heat of battle.

Matrix display expands the vision for extreme gaming experience

Matrix display features MSI innovative design with 2 external screen display capabilities, allowing you to output to 3 displays simultaneously using HDMI 1.4 and mini Display-Port 1.2 port. Users can work with multi-task at same time.

Handle the big screen with support of up to 3840 x 2160 resolutions to watch your movies or play your games in true HD when connected to an HDTV.

Exclusive Audio Boost enhanced 30% more clear sound and fidelity detail for external headsets and speakers

The MSI Audio Boost design enhances the output sound detail and sound stage by 30% more. The gold flash audio jack provides stable sound transmission (reduced obstruction) and works in conjunction with the optimized headsets AMP (Audio Power Amplifier) design, characterized by low noise and low distortion, to greatly enhance headphone performance and faithfully reproduce each acoustic detail.

Killer™ E2200 Game Networking for smarter, faster, networking for all online entertainment

The benefit of the Killer Gaming LAN is the "Advanced Game Detect™" technology, which recognizes online game data packs and processes them first, accelerating them in the process. The best weapon against stuttering characters, freeze-ups, and lagging, it vastly improves all the online experience. Whether FPS or MMO gaming, you’ll have that advantage to response faster to get victorious.

Top quality audio with Sound Blaster Cinema 2

Sound Blaster™ Cinema 2 brings the great audio experience found in live performances, films, and recording studios, right into your living room!

Powered by SBX Pro Studio, the Sound Blaster Cinema 2 is designed with many customizable features such as Multi-Channel Speaker Calibration to maximize every speaker’s potential in different layouts, to professionally tuned profiles catering to major headset and headphone models used in the market.

Short summary description MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black:
This short summary of the MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GS60-2PMi581, Intel® Core™ i5, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black:
This is an auto-generated long summary of MSI Gaming GS60-2PMi581 Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black based on the first three specs of the first five spec groups.

MSI Gaming GS60-2PMi581. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210H
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 840M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Number of discrete graphics cards installed
1
Audio
Audio system
Sound Blaster Cinema 2
Number of built-in speakers
4
Speakers manufacturer
Dynaudio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.65 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1Q0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78929
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity
4840 mAh
Battery capacity *
52 Wh
Power
AC adapter power
120 W
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Weight & dimensions
Width
390 mm
Depth
266 mm
Height
20 mm
Weight *
1.9 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-05-17 06:32:40
The most totable gaming laptop in its category, the MSI doesn't scrimp on performance. We review the MSI GS60 2QD-470UK power laptop . Also see: Best gaming laptops 2015 . New advances in graphics processor technology have been followed with promises of...
Bottom line While still not especially petite by the standards of some 15-inch laptops – its footprint is 14 percent larger than a MacBook Pro despite its smaller display – the MSI GS60 2QD-470UK does manage to keep within the magic size and weight figures of 2.0 kg...
80%
techteamgb.co.uk
Updated:
2016-02-17 13:09:08
Besides the keyboard layout (which some people will totally not care about), this laptop is perfect. Cool, stylish, powerful, fast, enjoyable to use and such an amazing premium feeling.SummaryOh god it's good...
Bottom line Oh god it's good.
96%
eteknix.com
Updated:
2016-10-21 05:44:53
MSI have been busy lately, dishing out their latest range of MSI Gaming notebooks and they're keen to show that they have a gaming notebook offering for virtually every budget range. Today we are looking at their mid-to-high range offering, the GS60 2QD (...
Good Good performer, GTX 965 offers good price/performance ratio, Stunning aesthetics, Great screen, RGB backlit keyboard is top-notch...
Bad No optical drive, Some bloatware pre-installed (easily removed), Neutral, 128GB M.2 SSD is REALLY fast, but is it enough for main OS storage...
Bottom line PricingAt £1300 you hit the fork in the road where improvements on specifications are drastically reflected in the price. £1300 in itself is a lot to pay for a notebook, but when you start pricing this up versus the competition it is fairly good value for...
0%
apcmag.com
Updated:
2016-10-21 05:44:54
Inside it has an Intel Core i7 4700HQ CPU backed up by 16GB of RAM and a 256GB SSD. Graphics grunt is provided by the capable GeForce GTX860M that has 2GB of its own GDDR5 RAM. You don't get a DVD drive, though there is a secondary 1TB HDD to store your...
70%
eurogamer.net
Updated:
2016-10-21 05:44:54
What we're looking at here is - according to MSI - the thinnest 15-inch gaming notebook on the market, with a case that's just 19.9mm high with the lid closed. Thanks to a magnesium chassis, it's also remarkably light too, weighing in at just 1.96kg. Desp...
Bottom line The GS60 Ghost is a sterling effort. While we wish that the overall footprint of the unit could be smaller, the laptop's low weight and thin chassis are the high points, bolstered by an exceptional matte 1080p IPS display that is great for both gaming and...
0%
reviewed.com
Updated:
2016-10-21 05:44:54
Now here's something you don't see everyday: a laptop for gaming-on-the-go that you can actually carry somewhere. The MSI GS60 Ghost (MSRP $1,699) is a dream come true for gamers looking to take their hobby out into the world. This 15.6-inch rig may not b...
Bottom line Judged on its own merits, the GS60 Ghost is an impressive specimen: It's an ultra-thin powerhouse that can crank through whatever throw at it—just don't expect to play games on the highest settings.But price is the deciding factor with many purchases, and...
82%
goodgearguide.com.au
Updated:
2016-10-21 05:44:54
MSI has released another gaming laptop into the wild: the GS60 2PC Ghost. It has a more refined look and feel than the MSI gaming behemoths we've seen in the past, and MSI has put in more features that provide a better overall end-user experience. There i...
Good Excellent keyboard, Excellent, nonglossy screen, Thin and light for a gaming beast...
Bad Some driver issues for graphics and WiFi, Fan noise, Touchpad could be a bit better...
Bottom line It may be a gaming laptop, but MSI's GS60 Ghost has a lot going for it even if you're not all that keen on games. The keyboard and screen are both excellent, and the configuration is strong, despite the overall weight of 1.96kg and the thin chassis. For t...
80%
klgadgetguy.com
Updated:
2016-11-30 02:50:11
GS60 Price Malaysia , GS60 Review , GS60 Specs , MSI GS60 , MSI MalaysiaMSI has recently been releasing a couple of great gaming laptops. In my past experience, I used to own their motherboards and they are pretty top notch in terms of quality and feature...
0%
HEXUS.net
Updated:
2016-11-30 02:50:11
Manufacturers in this industry tend to have a good idea of which products will be hot sellers in the months to come. Right now, MSI is hedging its bets with the GS60 2PC Ghost, proclaiming that it will be "without a doubt our best selling notebook in 2014...
Good Excellent 15.6in, fullHD IPS display, Thin and relatively light for a gaming laptop, Quadcore Intel Haswell processor, GTX 860M adept at playing 1080p games, Backlit keyboard with programmable macros, Fast M.2 system drive...
Bad Middling battery life, Fan noise can be bothersome, User upgrades will void warranty...
Bottom line For anyone who has become accustomed to the thin-and-light portability of an Ultrabook, gaming laptops are now very much back in contention. Mobile systems armed with quad-core CPUs and dedicated graphics have shed the excess bulk and, courtesy of increa...
0%
notebookcheck.net
Updated:
2015-11-05 11:17:14
Ghost in a shell. The portable 15.6-inch GS60 gets Skylake, DDR4, NVMe SSD, and USB 3.1 Super Port for its latest refresh. Essentially, pretty much everything but the GTX 970M has been updated. Has gaming performance improved in any way?...
Good improved surface temperatures, very high performance, thinner than most competing gaming notebooks, low CPU temperatures, GPU overclocking, USB 3.1 Gen. 2 TypeC port, extremely fast NVMe SSD, accurate colors and grayscale, no throttling when gaming, 24mon...
Bad only 2x fullsize USB ports; No VGA, no RAID; One M.2 slot removed, no GSync, SODIMM and M.2 SSD require additional disassembly, build quality could be better, nonremovable CPU and GPU, no optical drive, loud fan noise, short battery life...
Bottom line If you don't plan on constantly carrying the GS60 with you for LAN parties or events, then the GT72 is the better choice for at-home gaming. Otherwise, the GS60 is now an easier recommendation for those who are set on owning a thin 15.6-inch gaming notebo...
84%
mashable.com
Updated:
2016-10-21 05:44:54
Making plans for a summer vacation? Time to take some time off the have a little fun in the sun, hit the beach, get a tan, and forget about your worries. And just in time, there's a gaming laptop that's actually powerful enough to make you say, “I'll neve...
Good The power to play any game Excellent customizable keyboard Reasonably priced...
Bad Terrible trackpad Flimsy plastic case Limited hardware customization...
0%
engadget.com
Updated:
2016-10-21 05:44:54
It's the natural order of things: NVIDIA releases a new line of mobile GPUs and suddenly the market is flooded with new gaming laptops. It is spring, after all. Most notebooks in the category follow a standard form, but every now and then someone breaks t...
Good Simple, elegant design, Powerful, Great trackpad for productivity...
Bad Disappointing audio, Average battery life, Trackpad is lousy for gaming...
Bottom line The GS60 Ghost is a slim and powerful option for gamers who want a lightweight rig. If you're going to spend that kind of money, though, wait for the unreleased GS60 Ghost Pro, which will bring a sharper display and better graphics...
81%
Laptopmag.com
Updated:
2016-10-21 05:44:54
The days of gaming laptops looking like hulking behemoths are at an end. The MSI GS60 Ghost, the latest in the company's line of sleek powerhouses, sports a 15.6-inch screen but is less than an inch thick and weighs only 4.2 pounds, making it one of the l...
Good Svelte lightweight chassis; Good battery life; Solid gaming performance; Vibrant 1080p display with wide viewing angles; Extremely portable...
Bad Weak audio; Runs hot when gaming...
Bottom line The MSI GS60 Ghost boasts powerful graphics and a vibrant 15-inch display in an extremely lightweight design...
80%
Country Distributor
Deutschland 1 distributor(s)