location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX60-5CD81FD (Destroyer)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016FL-SKU2
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - AMD FX™ FX-7600P 2.7 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - AMD Radeon R9 M290X 2 GB AMD Radeon R7
  • - Ethernet LAN Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 180 W
  • - FreeDOS
Long product name MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black :
The long product name of MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD FX-7600P (4M Cache, 2.70 GHz), 15.6" Full HD (1920x1080) LED, 8GB DDR3L, 1TB SATA HDD, DVD Super Multi, AMD Radeon R7 + AMD Radeon R9 M290X 2GB GDDR5, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, HD Webcam, Free DOS
More>>>
MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black:
The official description of MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AMD Radeon™ R9 M290X Discrete Class Graphics

The GX60, MSI's latest and greatest generation gaming notebook, features AMD's newest high-end R9 M290X discrete graphics card with amazing visuals that increase game realism. The all-new 28nm graphics core supports DirectX®11 technology, world-class PowerTune Technology, and Enduro display switching technology to throttle up performance and extend battery time as you enjoy a high-performance, high-resolution gaming experience.

Matrix Display Technology Support

The MSI GX60 supports Matrix Display Technology which features innovative three-screen display capabilities, allowing you to output to three displays simultaneously using HDMI, VGA, and mini-DisplayPort. You can show one picture (i.e., videos, graphics) on multiple displays or different pictures on multiple displays.

The multiple picture, multiple display setting assigns each screen a different task. Matrix Display full-screen offers a more immersive visual experience.

*Only A10-Series processor support.

Exclusive Cooler Boost technology

Only one finger!! Exclusive Cooler Boost technology provides powerful cooling capabilities and receives real-time notification of the GX60's core temperature variations.

Sound Blaster Cinema with better surround effects

Hear your enemies perfectly, even on an ear-drum shattering battlefield. Thanks to Sound Blaster Cinema, you're getting amazing surround sound with just stereo headphones. Your most important gaming sound effects are reproduced crystal clear allowing you to focus on your game even during extremely long gaming sessions.

Killer Gaming LAN-, "priority online gaming— lead the way"

The GX60 represent the first time that MSI has incorporated Killer™ E2200 Intelligent Networking into its notebooks, endowing them awesome online speeds. The Advanced Game Detect™ technology recognizes online game data packs and processes them first, accelerating them in the process. The best weapon against stuttering characters, freeze-ups, and lagging, it vastly improves the prowess of online gamers. Now, whether FPS or MMO gaming is your cup of tea, you’ll have that extra edge you need to be victorious.

The Real Deal: A Keyboard Made Just for Gamers

Exclusive keyboard position and golden triangle layout to offer faster and longer-lasting keyboard action

- Just solid!

MSI has improved the resilience and tactile feedback of each and every key. Users will no longer have to deal with flimsy keys.

- Multi Keys Input

MSI's gaming keyboard supports simultaneous pressing of multi keys, allowing users to issue commands rapidly and respond to games with precision.

- Full color backlight LED management (Option)

Depending on your mood and desires, you can choose from more than 1,000 color combinations and five different scenario modes for the keyboard, enabling you to be the coolest gamer at any LAN party!

15.6" Full HD anti-glare LCD panel in LED backlight

The GX60 support a LED backlight screen which has undergone atomization treatment to remove all glare to make reading easier and less tiring on the eyes.

Exclusive MSI Super-Charger function

Super Charger supports Apple devices to apply higher current charging, especially for iPhone or iPad with faster charge time.

Short summary description MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black:
This short summary of the MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GX60-5CD81FD (Destroyer), AMD FX™, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black:
This is an auto-generated long summary of MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black based on the first three specs of the first five spec groups.

MSI Gaming GX60-5CD81FD (Destroyer). Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7600P, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
AMD
Processor family *
AMD FX™
Processor model *
FX-7600P
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket FP3
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R9 M290X
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon R7
On-board graphics card model *
AMD Radeon R7
Audio
Audio system
Sound Blaster Cinema
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD M3
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard number of keys
103
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
No
Intel® RealSense Technology
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery capacity
7800 mAh
Power
AC adapter power
180 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
395 mm
Depth
267 mm
Height
55 mm
Weight *
3.5 kg
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel® Virtualization Technology (Intel® VT)
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:45:20
Uk has collected 1 expert review for MSI Gaming GX60-5CD81FD (Destroyer) AMD FX™ FX-7600P Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)