location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GT680R-i768BLW7P Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT680R-i768BLW7P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016F2-SKU1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072208981
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GT680R-i768BLW7P Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels Gloss 16:9
  • - 6 GB DDR3-SDRAM 3 x 2 GB
  • - 640 GB Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GTX 460M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 150 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description MSI Gaming GT680R-i768BLW7P Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
This short summary of the MSI Gaming GT680R-i768BLW7P Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GT680R-i768BLW7P, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 640 GB

Long summary description MSI Gaming GT680R-i768BLW7P Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Gaming GT680R-i768BLW7P Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Gaming GT680R-i768BLW7P. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.5 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
3 x 2 GB
Memory slots
4x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
16 GB
Storage
Total storage capacity *
640 GB
Number of HDDs installed
2
HDD capacity
320 GB
HDD interface
SATA
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 460M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Audio system
Dynaudio + THX
Number of built-in speakers
2
Built-in subwoofer
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel HM67 Express
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Keyboard number of keys
103
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
9
Power
AC adapter power
150 W
Security
Cable lock slot
No
Weight & dimensions
Width
396 mm
Depth
265 mm
Height (front)
3.5 cm
Height (rear)
4.6 cm
Weight *
3.5 kg
Features
Images Type Map
Packaging content
Mouse included
Yes
Bag included
Yes
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:40:45
Uk has collected 18 expert reviews for MSI Gaming GT680R-i768BLW7P 39.6 cm (15.6") Full HD Intel® Core™ i7 i7-2630QM 6 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcper.com
Updated:
2011-08-17 18:40:45
High-end gaming laptops represent the most powerful of a breed, and are built using all the creativity and ingenuity that laptop manufacturers have at their disposal. Somewhere along the path towards performance, practicality begins to fall to the...
Bottom line Every laptop makes compromises, but some try to hide them more aggressively than others. The MSI GT680R is the opposite – it does nothing to disguise its advantages, and nothing to curb its weaknesses. This is a reasonably priced, blazing quick gaming lap...
0%
Laptopmag.com
Updated:
2011-08-17 18:40:45
Last year's MSI GT660 impressed with its quad-core power, fun and customizable lighting effects, and loud speakers. However, that system lacked a full HD display and cost a pretty penny ($1,849). With the GT680R-008US, MSI has added a 1080p screen, a f...
Good Fast gaming performance, Dynaudio-powered speakers, Full HD display, LED lighting, Effective cooling fan...
Bad Keyboard flexes, Weak wireless range, Fan gets loud...
Bottom line MSI combines power, good sound quality, and fun LED lights in its GT680R gaming notebook.
80%
hardwarezone.com.sg
Updated:
2011-08-17 18:40:45
With all the fuss going about Intel's issues with the Sandy Bridge motherboards, we're lucky to have gotten the MSI GT680R in early for a review. However since the error also affects notebooks, we couldn't quite finish our testing to do a full fledged...
0%