location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X-Slim Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X600-S3547W7P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00169112-SKU21
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® M 1.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB
  • - AMD Mobilty Radeon HD 4330 0.512 GB
  • - Bluetooth
  • - 65 W
  • - Windows 7 Home Premium
Long product name MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black :
The long product name of MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X600-S3547W7P, Intel Core 2 Solo Processor ULV SU3500 (3M Cache, 1.40 GHz, 800 MHz FSB), 15.6" WXGA LED Backlight 1366x768, 4GB DDR2, 500GB SATA HDD, ATi Mobility Radeon HD 4330 512 MB VRAM, 1.3M WebCam, Gigabit Ethernet, WLAN 802.11 a/g/n, Windows 7 Home Premium
More>>>
MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:
The official description of MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Breakthrough in Aesthetics for Ultra Thin Notebook Design

- Smooth Lines Provide for a Sleek Exterior

MSI has launched a new laptop to meet the ever-increasing demands of our mobile needs. The unveiling of its brand new line of ultrathin notebooks is a milestone both technologically and aesthetically.

This innovativly-thin laptop has completely revolutionized the idea of a portable computer; its sleek yet simplistic lines fit seamlessly into its polished exterior, raising the bar for thin-notebook design a step higher.

- Unparalleled Thinness

The design of the X600 strives to be literally, as light as a feather, and, as thin as one too. Its near weightlessness and ultra thin exterior has fused graceful design and trendsetting style.

Perhaps the most stunning aspect of this laptop is that in entirety, it weighs a mere two kg. It is undoubtedly the world’s lightest and thinnest 15.6-inch laptop.

The X600, although thin, has not compromised its technology in the slightest; it is precision design, down to the last detail.

- MSI EDS (Ergonomic De-Stress) Keyboard

MSI has designed a new keyboard with this particular laptop in mind, with each key molded to ergonomically fit your fingertips; not only thin, but has been proved to relieve strain on the user.

MSI EDS (Ergonomic De-Stress) Keyboard has a surface areas that is 51% larger, so the face of each individual key wider for your typing convenience; it encourages natural finger and wrist movement to reduce strain and allow you to work for hours without discomfort.

Feast Your Eyes on This

- No.1 15.6” Notebook Embedding ATi Mobility Radeon HD 4330 3D Graphics Card with 512MB VRAM

The X600 embeds ATi Mobility Radeon HD 4330 3D graphics card with 512 MB VRAM, providing support for millions of colors, brilliant detail and breathtakingly vivid effects.

The 15.6-inch LCD widescreen glossy display makes watching high definition DVDs or gaming a real pleasure, as it brings you one step closer to your viewing experience.

- 16:9 Theater Ratio

The 16:9 theater ratio can provide bigger visual area. When watching movies, the black bars on the top and bottom of the 16:10 aspect ratio screen can also be avoided. This is perfect for playing HD videos at any possible angle, absolutely ideal for visual enjoyment.

- The Latest LED Power-Saving Backlight Technology

The X600 is embedded with LED power-saving backlight technology to provide better color fullness and brightness, elevating the total quality of imagery. Furthermore, the lower usage of power can offer a longer operating time.

- MSI's Exclusive Vivid Image Enhancement Technology

MSI exclusive VIVID technology is able to display signals that allow for richer colors, making the X600 has one of the most stunningly dramatic screens on the market, bringing even the smallest details to life. Regardless of whether you’re gaming, editing images, or simply watching movies, your experience will be incredibly realistic.

Time to Enjoy your Digital Entertainment

- External Blu-Ray DVD Player for Optional Choice

Embracing the age of high-definition digital content, you can choose the external Blu-Ray DVD player, supporting video and data storage of up to 50GB per disc. Blu-Ray utilizes high definition video with 1920x1080 pixel resolution at up to 60 frames per second interlaced or 24 frames per second progressive. It also supports DVD super Multi, DVD and VCD formats so you never have to miss a movie.

- High-Definition Multimedia Interface (HDMI) Digital Audio/Video Interface

HDMI Digital Audio/Video interface not only simultaneously provides up to 5 GB per second Audio/Visual transferring and 1080p resolution, it can also greatly simplify your external wiring. Guaranteed to provide the best in audio/video quality, the X600’s HDMI technology provides superior video electronics.

- Featuring the Latest E-SATA Port

The X600 supports the next generation E-SATA port with a transfer speed of 3GB/s and with it, greater efficiency. E-SATA delivers enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. It allows easy sharing and transfer of entertainment content and digital media on external devices.

- Dual Headphone Ports

X600 dual headphone ports allow you and yours friend to listen to music together.

- The Excitement of Instant Communication

Built-in camera is seamlessly integrated with the computer screen, so much that you barely notice it’s there. It makes video chat simple, allowing you to send, receive or record every precious moment. MSI has not compromised on video quality; the build-in cam provides high-quality sharp and colorful shots indoors and outdoors, making online chatting even better.

- Create a High-Quality, All-Around, Wireless Living Space

The X600 uses WiMAX (Worldwide Interoperability for Microwave Access) wireless module, enhancing broadband service diversity, allowing you freer, faster wireless anywhere, anytime. Whether you’re in a café, on campus, in your office, or at the airport, WiMAX wireless connection will make sure you’re always up-to-date.

In addition to WiMAX, the X600 can also use 3.5G wireless cards and 802.11b /g/n Wi-Fi® for wireless networking, allowing you simple, convenient access to the net.

The X600 also provides wireless Bluetooth to connect with cell phones, earphones, PDA and other devices making your life giving you the freedom to travel completely completely cable-free. (Optional)

- The Most Complete Expanded Interface!

The X600 comes with a complete entertainment interface, including a card reader (supporting SD/MMC), able to access mainstream memory cards, so you can easily save digital files onto your laptop. Aimed at most current digital technology, such as: digital cameras, digital video cameras, digital MP3 players, all able to connect to the X600’s USB2.0 ports. The option of an external multi-media DVD burner is available (bought separately) so you can both watch DVDs and burn backups of important materials.

The Ultimate Listening Pleasure Just Like Being Right There

- Theater Class 4 Speakers Qualified by Latest Dolby® Surround

The X600 is equipped with theater class 4 speakers qualified by latest Dolby® surround. So, you can experience full-bodied, cinema-style sound effects. Playing games, watching movies or TV, or even listening to music will never be the same.

Advanced Power Saving Technology*

X600 is also equipped with the exclusive ECO Engine power management system, so you can select freely from the five different modes suitable at your convenience. The five modes include office, gaming, movies, presentation, and turbo battery. Through varies conditions such as the brightness of the screen and standby timeframe, the power consumption can be much more flexible, providing more hours of operating time. This escalates the productivity of the X600 as well as convenience for our users.
* Battery lifespan varies according to operation circumstances and settings.

The Latest Intel® Centrino® 2 Processor Technology

Intel® Centrino® 2 Processor Technology for laptop computing is not just a processor, but a revolutionary technology composed of either a dual-core processor, plus a chipset and integrated wireless. This combination was designed to work together for outstanding performance, amazing battery life and faster, broader wireless. The latest Wi-Fi technology ensures you’ll get lightning fast performance now, add the optional WiMAX capability and you’ll be at the forefront of the next evolution of wireless technology as it becomes available. In short, it is the ultimate in laptop computing for today’s nomadic lifestyle.

Short summary description MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:
This short summary of the MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI X-Slim Series X600-S3547W7P, Intel® Celeron® M, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI X-Slim Series X600-S3547W7P Intel® Celeron® M 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobilty Radeon HD 4330 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI X-Slim Series X600-S3547W7P. Processor family: Intel® Celeron® M, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.1 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobilty Radeon HD 4330
Discrete graphics card memory
0.512 GB
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
4
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Software
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
392 mm
Depth
255 mm
Height
25 mm
Weight *
2.1 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
No