Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Classic CR600-T6547W7P 2.1GHz T6500 16" 1366 x 768pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR600-T6547W7P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00168322-SKU32
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13070
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 11:33:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Classic CR600-T6547W7P 2.1GHz T6500 16" 1366 x 768pixels :
The short editorial description of MSI Classic CR600-T6547W7P 2.1GHz T6500 16" 1366 x 768pixels

Intel Core 2 Duo T6500 (2.10 GHz, 800 MHz FSB, 2M Cache), 40.64 cm (16 ") HD LED Glare-Type 1366x768, 4GB DDR2, 500GB SATA HDD, nVidia 8200M G, DVD+/-RW DL, Gigabit Ethernet, 802.11 b/g/n, 1.3M Webcam, Microsoft Windows 7 Home Premium
More>>>
Short summary description MSI Classic CR600-T6547W7P 2.1GHz T6500 16" 1366 x 768pixels:
This short summary of the MSI Classic CR600-T6547W7P 2.1GHz T6500 16" 1366 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
MSI Classic CR600-T6547W7P, Intel Core 2 Duo, 2.1 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description MSI Classic CR600-T6547W7P 2.1GHz T6500 16" 1366 x 768pixels :

MSI Classic CR600-T6547W7P. Processor family: Intel Core 2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Weight: 2.48 kg

This is an auto-generated long summary of MSI Classic CR600-T6547W7P 2.1GHz T6500 16" 1366 x 768pixels based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.