location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook EX628-8747W7P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016743-SKU2
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:30:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 40.6 cm (16") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB
  • - AMD Mobility Radeon HD 4670
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows 7 Home Premium
Long product name MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver :
The long product name of MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook EX628-8747W7P, Intel Core 2 Duo Processor P8700 (3M Cache, 2.53 GHz, 1066 MHz FSB), 16" WXGA Glare Type (1366x768), 4GB DDR2, 500GB SATA HDD, Ati Mobility Radeon HD 4670 1024MB DDR2 VRAM, DVD+/-RW DL, Fast Ethernet, WLAN 802.11 b/g/n, 2.0M WebCam, Windows 7 Home Premium
More>>>
MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver:
The official description of MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exclusive Cinema Pro Technology

Cinema Pro Technology offers consumers the finest movie viewing experience. With a simple touch of the exclusive Cinema Pro button; you may immediately switch to Movie Mode. The quality on screen will be more detailed, the richness in sound and the bass as well as Dolby® sound will be activated, providing the finest sensory of the theaters.

Home viewing is never as good as the theater? The EX628 is here to prove that our homes can be as excellent as any elite theaters.

16:9 Golden Theatrical Ratio

Comparing the 16:10 screens of the regular notebook computers to the 16:9 golden theatrical ratio of the EX628, the visual span has been extended by 14%.
The black bars on the top and bottom of the screen can be avoided, very suitable for playing High Definition movies so you may watch it from any angle and truly enjoy the advanced imagery.

Exclusive MSI VIVID Image Enhancement Technology

MSI exclusive VIVID LCD technology is able to display signals for better richness in colors. The colors from the display of the EX628 has an intense sense of levels, and you can even detect in the presence of the finest details. Whether you are playing a computer game, editing images, or watching movies, the images are presented as 3-dimensional as it possibly can get.

The Latest ATI HD4670 3D Graphics Card with 1G VRAM

The most advanced ATI Mobility Radeon™ HD4670 graphic card with 1G VRAM, for a more fluid, more detailed, more realistic 3D high-definition viewing experience. Never a moment of delay to occur, feel the excitement!

Better Enjoyment with Second Generation Dolby® Surround Sound

The EX628 is equipped with Dolby® Surround Sound for richness in bass and the enjoyment of a home theater, offering the most realistic experience while watching movies, TV, or listening to music.

Short summary description MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver:
This short summary of the MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook EX628-8747W7P, Intel® Core™2 Duo, 2.53 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

MSI Megabook EX628-8747W7P. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 4670. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.7 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4670
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
374 mm
Depth
246 mm
Height (front)
2.68 cm
Height (rear)
3.5 cm
Weight *
2.7 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:11:54
Uk has collected 1 expert review for MSI Megabook EX628-8747W7P Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4670 Windows 7 Home Premium Black, Silver and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%