location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook GT628S-8747W7P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00165122-SKU47
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB
  • - NVIDIA® GeForce® GTS 160M
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows 7 Home Premium
Warranty: 2 Years
Long product name MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey :
The long product name of MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT628S-8747W7P, Intel® Core™2 Duo P8700 (2,53 GHz, 3 MB L2 Cache, 1066 MHz FSB), 4 GB DDR2, 500 GB SATA, NVIDIA® GeForce GTS160M, 15,4" WSXGA+, Glare Type 1680x1050, DVD Double Layer, 802.11b/g/n, Windows 7 Home Premium, Black-Silver
More>>>
MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey:
The official description of MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CPU Turbo Mode
With MSI exclusive Turbo Drive Engine Technology, while the GT628 is in AC mode, just by touching the turbo button above the keyboard, you can simultaneously increase the speed of CPU, also the computer may run smoother and to the best of its abilities.

Exclusive ECO Engine Power Management System
The GT628 selects the brand new ECO Engine, the outstanding and unique power saving function by MSI Notebook, as the power management function to extend the battery running time while performing different tasks.

Touch the ECO quick launch touch sensor repeatedly to switch among the 5 different modes – Gaming mode, Movie mode, Presentation mode, Office mode, and Turbo Battery mode while performing game applications, playing multimedia applications, performing presentation applications, dealing with office documentation tasks, or looking forward to minimizing the battery power consumption.

The Combination of Aluminum and Metallic Threads in Body Design
The outer body is once again surrounded with the ingenious flame design as an extension of the previous G-Series’ unique element, symbolizing the essence of speed, marking the total presence of the G-Series. Furthermore, the new GT628 has selected aluminum as the base for our exterior, and adding the metallic threads for design on the cover, giving it an outstanding sense of fashion. The high quality feel of the body added with the flames as the concept of speed, the GT628 is a must-have accessory for the modern stylish games obsessed with speed, a totally new experience in gaming.

Aerodynamic Touch Sensor
The GT628 has applied the aerodynamic touchpad design, using a simple black mirror plate as base and red linings to accentuate the slickness of the faceplate. There are no added accessories, and under the icy colors evolve a sense of elegance and professionalism. It creates a sharp contrast to the red outer body, adding even more individualism to the GT628.

All you have to do is to touch gently on the touch sensor to start any applications while operating, just as simple as that.

Short summary description MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey:
This short summary of the MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook GT628S-8747W7P, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 500 GB

Long summary description MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey:
This is an auto-generated long summary of MSI Megabook GT628S-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Grey based on the first three specs of the first five spec groups.

MSI Megabook GT628S-8747W7P. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GTS 160M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 2.8 kg

Design
Product colour *
Black, Grey
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTS 160M
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
358 mm
Depth
259 mm
Height (front)
2.7 cm
Height (rear)
3.2 cm
Weight *
2.8 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s