location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT628NR-8747W7P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00165122-SKU41
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels Gloss 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB
  • - NVIDIA® GeForce® GTS 160M
  • - Bluetooth 2.0+EDR
  • - 120 W
  • - Windows 7 Home Premium
Long product name MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red :
The long product name of MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT628NR-8747W7P - Intel Core 2 Duo P8700 (3M Cache, 2.53 GHz, 1066 MHz FSB), 15.4" WSXGA+ Glare Type(1680x1050), 4GB DDR3, 500GB SATA HDD, nVIDIA Geforce GTS 160M 1GB DDR3 VRAM, DVD+/-RW DL, 2.0M WebCam, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth V2.0+EDR, Windows 7 Home Premium
More>>>
MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red:
The official description of MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exclusive Turbo Drive Engine Technology

- CPU Turbo Mode

With MSI exclusive Turbo Drive Engine Technology, while the GT628 is in AC mode, just by touching the turbo button above the keyboard, you can simultaneously increase the speed of CPU, also the computer may run smoother and to the best of its abilities.

*The test result differs under different testing environment

Exclusive ECO Engine Power Management System

The GT628 selects the brand new ECO Engine, the outstanding and unique power saving function by MSI Notebook, as the power management function to extend the battery running time while performing different tasks.

Touch the ECO quick launch touch sensor repeatedly to switch among the 5 different modes – Gaming mode, Movie mode, Presentation mode, Office mode, and Turbo Battery mode while performing game applications, playing multimedia applications, performing presentation applications, dealing with office documentation tasks, or looking forward to minimizing the battery power consumption.

All you have to do is to touch lightly on the “ECO OFF” to return to the original setting.

The Brand New Gaming Beauty Exterior Design

- The Combination of Aluminum and Metallic Threads in Body Design

The outer body is once again surrounded with the ingenious flame design as an extension of the previous G-Series’ unique element, symbolizing the essence of speed, marking the total presence of the G-Series. Furthermore, the new GT628 has selected aluminum as the base for our exterior, and adding the metallic threads for design on the cover, giving it an outstanding sense of fashion. The high quality feel of the body added with the flames as the concept of speed, the GT628 is a must-have accessory for the modern stylish games obsessed with speed, a totally new experience in gaming.

- Aerodynamic Touch Sensor

The GT628 has applied the aerodynamic touchpad design, using a simple black mirror plate as base and red linings to accentuate the slickness of the faceplate. There are no added accessories, and under the icy colors evolve a sense of elegance and professionalism. It creates a sharp contrast to the red outer body, adding even more individualism to the GT628.

All you have to do is to touch gently on the touch sensor to start any applications while operating, just as simple as that.

- W/A/S/D Highlight for Gamers

In addition, keeping the gamers’ playing habits in mind, GT628 especially highlight W, A, S, D buttons on the keyboard, so the player can find the direction controls in record time. Every second counts when it comes to transitions in games! Keep the edge in the fast paced world of intense gaming competition.

Ultra Lightweight Design with Magnesium Alloy Casing

15.4" LCD display provides a grand viewing experience for the ultimate viewing pleasure. With the high resolution and the perfect length and width ration of 16:10 for the screen, in addition also being capable of displaying DVD caliber images for your gaming and viewing pleasures. Enjoy the thrill of feeling like being right there in the midst of the action. In the other hand, featuring slim appearance, along with a weight of at most 2.7kg (including battery), GT628 is much more portable than other 15.4" notebooks in the market. With the ultra mobile GT628 there is no reason to be bored on your next business trip.

The Unbelievable Visual Realism

- The Best nVIDIA Geforce GTS 160M 3D Graphic Card with DDR3 1 GB VRAM

The best nVIDIA Geforce GTS 160M 3D graphic card (Build-in DDR3 1GB VRAM) delivers remarkable performance and an unsurpassed feature set for accelerating spectacular gaming. For a more fluid, more detailed, more realistic 3D high-definition while playing the game or watch movie. Never a moment of delay to occur, feel the excitement!

Rich Audio Experience

- 7.1 Channel Headphone Output

3D 360º surround sound gives you the sensation of being enveloped in audio as you listen to music. Whether you use the front-mounted speakers or support a 7.1 channel output, the GT628 presents rich sound effects ideal for multimedia applications. Recognized and approved by the highest standards of Dolby®, the GT628 guarantees to enable the enthusiasts to experience the thrill and excitement of movies, music, games, and TV in stunning surround sound.

Abundant Entertainment

- High-Definition Multimedia Interface

Via a single cable, HDMI output connector not only enables 5Gbps data transfers, but also provides pristine transmission of high-definition digital video and digital audio up to 1080p resolution- allowing easy connection of HD enabled equipment such as HD monitor, HD TV, or HD projector for the best multimedia experience. With this impeccable video quality, the GT628 offers you the best way to enjoy your favorite movie titles and TV programs.

- Featuring the Latest E- SATA Support

GT628 supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. So, this external SATA allows easily sharing and transfer of entertainment content and digital media on external devices.

- Built-In 2.0 Mega Pixel Webcam

You can create amazing videos, shoot still photos or add live videos your instant messages while you chat.

- Independent Numeric Keypad

The GT628 has an independent numeric keypad to the right of the keyboard. Using this keypad is intuitive and requires no extra learning process on the part of the user.

- Create a High-Quality, All-Around, Wireless Living Space

802.11 b/g/n wireless networking standards and will get you on the Internet wirelessly anytime. Because of Bluetooth wireless transmission capability, you can also create a high quality digital living space all around.

Effective Performance

The GT628 features the latest Intel® Centrino® 2 Processor Technology, which uses Intel® Core™2 Duo processor and Intel® PM45 Express Chipset, to deliver innovative mobile solutions with unrivaled processor performance, stunning new HD capabilities, great wireless connectivity, and long battery life for full blu-ray movie playback.

Short summary description MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red:
This short summary of the MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook GT628NR-8747W7P, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 500 GB

Long summary description MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red:
This is an auto-generated long summary of MSI Megabook GT628NR-8747W7P Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 160M Windows 7 Home Premium Black, Red based on the first three specs of the first five spec groups.

MSI Megabook GT628NR-8747W7P. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GTS 160M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red. Weight: 2.7 kg

Design
Product colour *
Black, Red
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTS 160M
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
120 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
358 mm
Depth
260 mm
Height (front)
2.7 cm
Height (rear)
3.1 cm
Weight *
2.7 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes