GX623-6543W7P, Intel Core 2 Duo T6500 (2.10 GHz, 2M Cache, 800 MHz FSB), 15.4" TFT Glare Type, 4GB DDR2, 320GB SATA HDD, ATI Mobility Radeon HD4670 512MB DDR3 VRAM, DVD+/-RW DL, Gigabit Ethernet, WLAN 802.11 a/g/n, BlueTooth, 2.0M WebCam, Windows Vista Home Premium
Exclusive Turbo Drive Engine Technology
CPU Turbo Mode
With MSI exclusive Turbo Drive Engine Technology, while the GX623 is in AC mode, just by touching the turbo button above the keyboard, you can simultaneously increase the speed of your CPU, also the computer will run smoother and to the best of its abilities.
*The test result differs under different testing environment
Exclusive ECO Engine Power Management System
The GX623 selects the brand new ECO Engine, the outstanding and unique power saving function by MSI Notebook, as the power management function to extend the battery running time while performing different tasks.
Touch the ECO quick launch touch sensor repeatedly to switch among the 5 different modes – Gaming mode, Movie mode, Presentation mode, Office mode, and Turbo Battery mode while performing game applications, playing multimedia applications, performing presentation applications, dealing with office documentation tasks, or looking forward to minimizing the battery power consumption.
All you have to do is to press lightly on the “ECO OFF” to return to the original setting.
The Brand New Gaming Beauty Exterior Design
The Combination of Aluminum and Metallic Threads in Body Design
The outer body is once again surrounded with the ingenious flame design as an extension of the previous G-Series’ unique element, symbolizing the essence of speed, marking the total presence of the G-Series. Furthermore, the new GX623 has selected aluminum as the base for our exterior, and adding the metallic threads for design on the cover, giving it an outstanding sense of fashion. The high quality feel of the body added with the flames as the concept of speed, the GX623 is a must-have accessory for the modern stylish games obsessed with speed, a totally new experience in gaming.
Aerodynamic Touch Sensor
The GX623 has applied the aerodynamic touchpad design, using a simple black mirror plate as base and red linings to accentuate the slickness of the faceplate. There are no added accessories, and under the icy colors evolve a sense of elegance and professionalism. It creates a sharp contrast to the red outer body, adding even more individualism to the GX623.
All you have to do is to touch gently on the touch sensor to start any applications while operating, just as simple as that.
W/A/S/D Buttons on the Keyboard
In addition, keeping the gamers’ playing habits in mind, GX623 especially added the colorful W, A, S, D buttons on the keyboard, so the player can find the direction controls in record time. Every second counts when it comes to transitions in games! Keep the edge in the fast paced world of intense gaming competition.
Ultra Lightweight Design with Aluminum Alloy Casing
15.4 “ LCD display provides a grand viewing experience for the ultimate viewing pleasure. With the high resolution and the perfect length and width ration of 16:10 for the screen, in addition also being capable of displaying DVD caliber images for your gaming and viewing pleasures. Enjoy the thrill of feeling like being right there in the midst of the action. In the other hand, featuring slim appearance, along with a weight of at most 2.7kg (including battery), GX623 is much more portable than other 15.4” notebooks in the market.
The Unbelievable Visual Realism
The Latest ATi HD4670 Graphics Card with 512MB VRAM
The most advanced ATi Mobility Radeon™ HD4670 3D Graphic Card with 512MB VRAM, for a more fluid, more detailed, more realistic 3D high-definition viewing experience. Never a moment of delay to occur, feel the excitement!
Exclusive MSI VIVID Image Enhancement Technology
MSI’s exclusive VIVID LCD technology is able to display signals for a better richness in colors. The colors from the monitors of the GX623 has an intense sense of levels, and you can even detect in the presence of the finest details. Whether you are playing a computer game, editing images, or watching movies, the images are presented as 3-dimensional as it possibly gets.
Rich Audio Experience
7.1 Channel Output
3D 360º surround sound gives you the sensation of being enveloped in audio as you listen to music. Whether you use the front-mounted speakers or support a 7.1 channel SPDIF audio output, the GX623 presents rich sound effects ideal for multimedia applications. Recognized and approved by the highest standards of Dolby®, the GX623 guarantees to enable the enthusiasts to experience the thrill and excitement of movies, music, games, and TV in stunning surround sound.
Abundant Entertainment
High-Definition Multimedia Interface
Via a single cable, HDMI output connector not only enables 5Gbps data transfers, but also provides pristine transmission of high-definition digital video and digital audio up to 1080p resolution- allowing easy connection of HD enabled equipment such as HD monitor, HD TV, or HD projector for the best multimedia experience. With this impeccable video quality, the GX623 offers you the best way to enjoy your favorite movie titles and TV programs.
Featuring the Latest E- SATA Support
GX623 supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. So, this external SATA allows easily sharing and transfer of entertainment content and digital media on external devices.
Built-In 2.0 Mega Pixel Webcam
You can create amazing videos, shoot still photos or add live videos your instant messages while you chat.
Independent Numeric Keypad
The GX623 has an independent numeric keypad to the right of the keyboard. Using this keypad is intuitive and requires no extra learning process on the part of the user.
Create a High-Quality, All-Around, Wireless Living Space
802.11 b/g/n wireless networking standards and will get you on the Internet wirelessly anytime. Because of Bluetooth wireless transmission capability, you can also create a high quality digital living space all around.
Effective Performance
The GX623 features the latest Intel® Centrino® 2 Processor Technology , which uses Intel® Core™2 Duo processor and Intel® PM45 Express Chipset, to deliver innovative mobile solutions with unrivaled processor performance, stunning new HD capabilities, great wireless connectivity, and long battery life for full blu-ray movie playback.
MSI Megabook GX623-6543W7P, Intel® Core™2 Duo, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB
MSI Megabook GX623-6543W7P. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4670. Operating system installed: Windows 7 Home Premium. Weight: 2.7 kg