MSI Megabook 00163A1-SKU14, Intel® Core™2 Duo, 2.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB
MSI Megabook 00163A1-SKU14. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.6 kg