location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook M675
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0016332-SKU10
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.6 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB
  • - NVIDIA® GeForce® Go 7600
  • - 90 W
  • - Windows XP Home Edition
Long product name MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition :
The long product name of MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook M675- Turion 64 X2 TL-52 1.60GHz, 1024MB, 100GB,Webcam
More>>>
MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition:
The official description of MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As an expert in the dual core processor platform technology, MSI has led the industry in introducing two new models of 15.4" notebook computers featuring the AMD TurionR64 X2 architecture, the M677. The TurionR64 X2 is AMD's latest generation of highly efficient 64-bit dual core platform, which fully supports all 64-bit software applications available, including Vista, Microsoft's next generation Windows operating system. Users no longer need to worry about incompatibility between hardware vs. software.

To deliver true high performance computing power, the M677 not only use the highest performance AMD TurionR64 X2 processor and DDR II memory chips (expandable up to 2 GB), they are also equipped with 5400 RPM high speed hard disk to minimize data storage and access time. You can really feel the difference in stability and speed of the hard disk when doing graphics processing, retrieving large sized files, or burning an optical disk.

Upgradeable high-end MXM II graphic module

"MXM" is the abbreviation of Mobile PCI Express Module. MXM's size 73 mm × 78 mm has been especially designed for mainstream notebook. Thank to the module design of the MXM, users can upgrade their MXM module for better performance. The upgrade is so easy just like plugging or unplugging a video card.
Only be available with NV solution. The M677 is available in two kind of video specifications, NVDIAR GeForce Go 7600 and ATI Mobile X1600, depending on its shipping area. Both specifications provide 256 MB of video memory, giving best performance for resource-hogging applications such as 3D games, video editing, engineering drawing, and business designing. The extreme power of the M677 will bring you the best performance you have ever experienced.

15.4" Super Glare Type wide screen display

The high brightness and precision mirror-finished material gives you most detail of image, resulting high saturation and high definition image quality as well as luxurious visual sensation. The 16:10 aspect ratio is best for movie and picture playing, allowing opening windows alongside or in cascade to save you from frequently switching between windows or sliding. For example, you can create chart and diagram in Excel and paste them in PowerPoint, increasing your working performance.

Advanced Design for Energy Efficiency and Quiet Operation

MSI's exclusive ACS (Advanced Cooling System) is a revolutionary heat dissipation technology. It enhances dissipation of heat inside the chassis by physically exchanging heat. When further coupled with ventilation holes and heat exchange conduction medium, ACS is capable of maintaining low operating temperature for extended operation. This way there is little need for the cooling fan to kick on, significantly reducing noise and conserving power at the same time. This is a desired feature for quiet user environment, such as when working late in the office, or when watching a DVD movie. The users will be better able to experience the "ultra silent" operation of MSI notebook computers.
The exclusive ACS heat dissipation technology is better than any of our competitors' equivalent. When working in conjunction with a large capacity 9-cell, long-lasting battery pack, the M677 can operate up to 4 hours long. You no longer have to carry another bulky battery or even a power cord with you when traveling away from the office, giving you less and making your trip a more enjoyable one.

DualView Dual-Screen Functionality

The M677 provides the DualView dual screen function. DualView supports video output to both the LCD screen and another externally connected display device such as projector or monitor. Two display equipments mean their refresh rates, resolution, and color quality can be adjusted separately and independently, while running separate software applications.
When running software applications, you can use one screen for PowerPoint presentation, while using another screen for Excel spreadsheet and looking up numeric data. Suddenly your work scope is no longer bound by the screen of your notebook computer, and is instead extended to the screen of a second externally connected device. This function gives you a broader perspective on your tasks, and also saves you from switching back and forth among different windows on the same screen. Working smarter means you can work less hard with greater efficiency!

Create a High-Quality, All-Around, Wireless Living Space

A mobile computing platform must possess the ability to network wirelessly. The M677 provides dual 802.11 b / g wireless networking standards. Whether you are at home, in the office, in a Café, or even traveling abroad on for business or pleasure, the M677 will get you on the Internet wirelessly every time. In addition, to create a high quality digital living space all around, the M677 also offers Bluetooth wireless transmission capability. Other mobile devices such as handset, PDA, earphones, GPS can all now get plugged into you computer wirelessly without the clutter of cables. While presenting a neater appearance, you can also enjoy more carefree travel leaving all the cables behind at home.

Independent Numeric Keypad

Notebook computers frequently have to make design compromises so as to maintain a more compact size. One such example is the numeric key pad, which is available on desktop computer keyboards but missing from notebook. Lately we are seeing more notebook computers with separate numeric key pad, but only on the larger 15.4" models. To cater to users who use accounting, financial, and banking applications, the M677 has an independent numeric key pad to the right of the keyboard. Using this key pad is intuitive and requires no extra learning process on the part of the user. The much smaller 15.4" screen M677 with its independent numeric key pad is a true rarity among all notebook computers.

Short summary description MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition:
This short summary of the MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook M675, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook M675 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook M675. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
100 GB
HDD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7600
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
10/100Mbps Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Weight & dimensions
Weight *
2.9 kg
Video
Video adapter, bus
PCI Express
Other features
Wireless technology
802.11bg
Infrared data port
No
Power requirements
100~ 240V AC, 50/60Hz
TV-in port
No
Internal modem
Yes