MSI logo

MSI Megabook PR210YA-T6016VHP, Pink TL-60 30.7 cm (12.1") 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1270 Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38576
Info modified on:
29 Jan 2025, 18:40:44
Short summary description MSI Megabook PR210YA-T6016VHP, Pink TL-60 30.7 cm (12.1") 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1270 Windows Vista Home Premium:

MSI Megabook PR210YA-T6016VHP, Pink, 2 GHz, 30.7 cm (12.1"), 1 GB, 160 GB, Windows Vista Home Premium, Pink

Long summary description MSI Megabook PR210YA-T6016VHP, Pink TL-60 30.7 cm (12.1") 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1270 Windows Vista Home Premium:

MSI Megabook PR210YA-T6016VHP, Pink. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1270. Operating system installed: Windows Vista Home Premium. Product colour: Pink. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.