MSI logo

MSI Megabook PR200 8325VB Intel® Core™2 Duo T8300 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16853
Info modified on:
12 Sept 2020, 09:30:25
Short summary description MSI Megabook PR200 8325VB Intel® Core™2 Duo T8300 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business:

MSI Megabook PR200 8325VB, Intel® Core™2 Duo, 2.4 GHz, 30.7 cm (12.1"), 2 GB, 250 GB, Windows Vista Business

Long summary description MSI Megabook PR200 8325VB Intel® Core™2 Duo T8300 30.7 cm (12.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business:

MSI Megabook PR200 8325VB. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 30.7 cm (12.1"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.8 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.