Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001057-SKU6
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8252
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional :
The short editorial description of MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional

Megabook S262 Intel Core Duo T2300 (1.66GHz) 667 MHz, 80GB HDD, 1GB DDR2, White
More>>>
MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional:
The official marketing text of MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional as supplied by the manufacturer

Perfect mobility with: Stronger, Thinner, Lighter, Better Battery Saving Capabilities..
In the processor specification, S262 embarks Intel Yonah Processor (65nm; dual core) dual core processor. The dual core's extreme kinetic energy enables it to run various types of heavy load tasks, regardless of editing high resolution pictures, movies or 3D entertainment applications, S262's ultra dual core power provides you with a smooth and nimble data processing experience.

Napa Achieving Perfect Mobility
The Napa platform, based on the Centrino structure, after the Centrino Sonoma Platform, is Intel's most recent and powerful product.Compared to the previous Sonoma Platform,Yonah possesses a brand new electric and wireless network integration technology, using a dual core processor, increasing S262's performance while saving power.Regarding the emphasis put on thin and light mobile notebooks, has longer battery life periods, not only preventing insufficient power problems and the need to bring along an extra battery, besides increasing purchases budget it also aggravates commercial and traveling burden.

Built-in 802.11 a/b/g and Bluetooth function - Experience Real Wireless Life

The Napa platform has a built-in 802.11 a/b/g three mold wireless network structure, presently supporting wireless network from every region of the world. In different wireless network environments, S262 will automatically detect and list the regional network signals, as well as chose the most suitable connection, without the need of manual setting. In terms of wireless network transmission speed, can reach speeds as high as 54Mbps, enabling homepage browsing, file downloading, news conference holding, etc. (Speed may differ depending on what region of the world).Now, regardless of being on a business trip, traveling to any country, you can easily access the internet through your S262, connecting to the world and getting the most recent news at high connection speeds.S262 has a built-in Bluetooth function, enabling portable digital equipments to be easily connected through the Bluetooth function, convenient and at high speeds connecting to the computer, simple procedure that can be done without learning. Bluetooth wireless technology enables all types of portable digital equipment to be connected without the need for intertwined connection lines, not only obtaining better mobility as well as providing a clean working environment, experiencing what science and technology can offer through Bluetooth.

GbE greets the wide frequency new era
The new generation of wide frequency is shifting to network life, S262 not only provides 802.11 a/b/g, bluetooth function and many other wireless functions, optimizing with the wired network specifications, first to have a built-in GbE high speed network surface, with transmission speeds up to 1000Mbps, browsing through music, video, or bigger websites, or transmitting information within the network, GbE's astonishing high speeds are handy, and multiplies your working efficiency.

12.1" Glare Wide Screen Luxurious Esthetic Sense
Emphasizing its visual esthetic sense, S262 uses a 12.1" glare wide screen. High brightness, high accuracy mirror surface material, perfectly portrays every image's details; high color quality, high quality resolution, showing the most luxurious esthetic sense. With 16:10 height to width proportion, is the best representative for picture or movie visualization.

Besides the exquisite nature of the picture, bright coloring, 16:10 wide screens can simultaneously show many overlapped windows applets, decreasing the need for maximizing and minimizing applets, the user can on one hand use Excel to create a graph, and at the same time paste it to a PowerPoint slide, increasing work efficiency.

What is important to mention is that, even thought S262 has a 12.1" screen, it does not change the size of its keyboard, longer Spacebar and Backspace keys are standard to those of a desktop pc keyboard, although it's only a small detail in its design, but it represents our intimate intentions to satisfy our customers.

Built-in DVD Burner - Smallest Space Optimization
"The house sparrow although small, the five internal organs are complete". Specially designed for mobility purposes, S262 has achieved the minimum space optimization planning, built in DVD burner, providing DVD one-sided double-decked burner specification, may be used any time as long as a blank DVD disc is inserted, one may use the software to backup hard disk material, with data capacity of 8.5GB, can support up to 3000 songs, 8 VCD, or two 2-hour DVD movie in a single DVD, and without changing discs in the meantime..

Short summary description MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional:
This short summary of the MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB , Intel® Core™ Duo, 1.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional:
This is an auto-generated long summary of MSI Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM Windows XP Professional based on the first three specs of the first five spec groups.

MSI Megabook Megabook S262 12,1" Intel Core Duo 1660 80GB 1024MB . Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Weight: 1.95 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
HD Audio
Camera
Front camera *
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Battery
Number of battery cells
4
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2200 mAh
Power
AC adapter power
65 W
AC adapter input voltage
19 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.95 kg
Width *
The measurement or extent of something from side to side.
303 mm
Depth *
The distance from the front to the back of something.
225 mm
Height
The measurement of the product from head to foot or from base to top.
28 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b/g
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
303 x 225 x 28 mm
TV in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Customer service details