- - Intel® Celeron® M 1.6 GHz
- - 43.2 cm (17") 1280 x 800 pixels 16:10
- - 1 GB DDR2-SDRAM
- - 100 GB
- - 945GM Express
- - Bluetooth
- - 90 W
- - Windows XP Home Edition
Megabook L740- Celeron-M 420 1.60GHz, 1024MB, 80GB, Bluetooth
Theater Level Equipment and Top-notch Game Performance
The L740 uses an Intel Yonah Processor (65 nm) dual core processor) together with the Intel 945GM chipset, which is currently the best video chip in the market, allowing you to run all kinds of heavy load task, such as editing high resolution picture, editing movie and running 3D applications. The Dual core technology provides double power for smooth operating experience.
17" mirror-finished wide screen
The high brightness and precision mirror-finished material gives you most detail of image, resulting high saturation and high definition image quality as well as luxurious visual sensation. The 16:10 aspect ratio is best for movie and picture playing, allowing opening windows alongside or in cascade to save you from frequently switching between windows or sliding. For example, you can create chart and diagram in Excel and paste them in PowerPoint, increasing your working performance.
WebCam and Ten-key imbedded
More noteworthy is that L740 has a 130M-pixcel webcam imbedded on top of the screen, no extra webcam and wiring are needed. Furthermore, L740 has a ten-key just like the one you can find in a desktop computer, making the life of those who are responsible for account, fiancé, and such easier.
Creating quality life with total wireless connectivity
Wireless connectivity is a must for a mobile computing platform. Using the latest IntelR CentrinoR Duo architecture, the L740 supports all wireless connectivity technology currently exist, such as 802,11 a/b/g standards, no matter you are at home, office, or business trip, as well as business trip overseas or traveling, the L740 can connect you to Internet wirelessly with no effort. The L740 users worry no more about wireless supporting problem, and can surf the Internet world easily and cozily!
For quality digital life with total wireless connectivity, the L740 has Bluetooth connecting ability, allowing you to connect your L740 with Bluetooth-supporting devices, such as cell phone, PDA, headset, and GPS guiding system. You can synchronously exchange and update data between your L740 and such devices wirelessly, saving you from carrying all kinds of connecting cords.
Thanks to the total wireless ability, you can say goodbye to the tangling and confusing hardwiring that once made you digital life a mess, meaning a better working performance and clean desktop. The wireless connecting is the starting point of a quality digital life.
Digital TV receiving
A DTV receiver is imbedded, making L740 not merely a notebook but also a widescreen LCD TV. You don't have to buy any TV card, and just connect your L740 to a DTV antenna, and then the L740 instantly become a digital TV without any extra TV card. Furthermore, you can use an infrared remote controller that comes with the L740 to change channel and adjust volume. The L740 also allows you to record/scheduled record your favorite TV shows as many as your hard disk can preserve, as well as to burn the recorded shows into a DVD with theL740's 8.5GB DVD burner, allowing you to enjoy your favorite shows anywhere and anytime.
This TV feature is area dependant.
GbE the beginning of new broad band era
Considering a new generation broad band network is starting to rewrite the way of network, the L740 supports not only current wireless network, such as 802.11 a / b / g and Bluetooth, but also a better hardwire network. The L740 is the first notebook to use a GbE interface. This interface provides 1000Mbps transferring rate, allowing you to access multimedia-feature-imbedded web pages easily and to exchange big files on your LAN instantly. The astonishing high-speed transferring rate increases your working performance, hence an easy digital life.
MSI Megabook L740, Intel® Celeron® M, 1.6 GHz, 43.2 cm (17"), 1280 x 800 pixels, 1 GB, 100 GB
MSI Megabook L740. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: 945GM Express. Operating system installed: Windows XP Home Edition. Weight: 3.6 kg