location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook L740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001053-SKU1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.6 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - 945GM Express
  • - Bluetooth
  • - 90 W
  • - Windows XP Home Edition
Long product name MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition :
The long product name of MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook L740- Celeron-M 420 1.60GHz, 1024MB, 80GB, Bluetooth
More>>>
MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition:
The official description of MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Theater Level Equipment and Top-notch Game Performance
The L740 uses an Intel Yonah Processor (65 nm) dual core processor) together with the Intel 945GM chipset, which is currently the best video chip in the market, allowing you to run all kinds of heavy load task, such as editing high resolution picture, editing movie and running 3D applications. The Dual core technology provides double power for smooth operating experience.


17" mirror-finished wide screen

The high brightness and precision mirror-finished material gives you most detail of image, resulting high saturation and high definition image quality as well as luxurious visual sensation. The 16:10 aspect ratio is best for movie and picture playing, allowing opening windows alongside or in cascade to save you from frequently switching between windows or sliding. For example, you can create chart and diagram in Excel and paste them in PowerPoint, increasing your working performance.

WebCam and Ten-key imbedded

More noteworthy is that L740 has a 130M-pixcel webcam imbedded on top of the screen, no extra webcam and wiring are needed. Furthermore, L740 has a ten-key just like the one you can find in a desktop computer, making the life of those who are responsible for account, fiancé, and such easier.

Creating quality life with total wireless connectivity

Wireless connectivity is a must for a mobile computing platform. Using the latest IntelR CentrinoR Duo architecture, the L740 supports all wireless connectivity technology currently exist, such as 802,11 a/b/g standards, no matter you are at home, office, or business trip, as well as business trip overseas or traveling, the L740 can connect you to Internet wirelessly with no effort. The L740 users worry no more about wireless supporting problem, and can surf the Internet world easily and cozily!

For quality digital life with total wireless connectivity, the L740 has Bluetooth connecting ability, allowing you to connect your L740 with Bluetooth-supporting devices, such as cell phone, PDA, headset, and GPS guiding system. You can synchronously exchange and update data between your L740 and such devices wirelessly, saving you from carrying all kinds of connecting cords.

Thanks to the total wireless ability, you can say goodbye to the tangling and confusing hardwiring that once made you digital life a mess, meaning a better working performance and clean desktop. The wireless connecting is the starting point of a quality digital life.

Digital TV receiving

A DTV receiver is imbedded, making L740 not merely a notebook but also a widescreen LCD TV. You don't have to buy any TV card, and just connect your L740 to a DTV antenna, and then the L740 instantly become a digital TV without any extra TV card. Furthermore, you can use an infrared remote controller that comes with the L740 to change channel and adjust volume. The L740 also allows you to record/scheduled record your favorite TV shows as many as your hard disk can preserve, as well as to burn the recorded shows into a DVD with theL740's 8.5GB DVD burner, allowing you to enjoy your favorite shows anywhere and anytime.
This TV feature is area dependant.

GbE the beginning of new broad band era

Considering a new generation broad band network is starting to rewrite the way of network, the L740 supports not only current wireless network, such as 802.11 a / b / g and Bluetooth, but also a better hardwire network. The L740 is the first notebook to use a GbE interface. This interface provides 1000Mbps transferring rate, allowing you to access multimedia-feature-imbedded web pages easily and to exchange big files on your LAN instantly. The astonishing high-speed transferring rate increases your working performance, hence an easy digital life.

Short summary description MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition:
This short summary of the MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook L740, Intel® Celeron® M, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 80 GB

Long summary description MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook L740 Intel® Celeron® M 43.2 cm (17") 1 GB DDR2-SDRAM 80 GB 945GM Express Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook L740. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: 945GM Express. Operating system installed: Windows XP Home Edition. Weight: 3.6 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.6 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
945GM Express
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Number of built-in speakers
4
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Line-in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Weight & dimensions
Weight *
3.6 kg
Other features
Wireless technology
802.11abg
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s