location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook M655
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001039-SKU15
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB
  • - 100 GB
  • - AMD Mobility Radeon X1600
  • - Bluetooth
  • - 90 W
  • - Windows XP Home Edition
Long product name MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition :
The long product name of MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook M655- Turion 64 MT-37 2.00GHz, 1024MB, 100GB, Webcam, Bluetooth
More>>>
MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition:
The official description of MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The latest AMD Mobility 64-bit CPU: Turion64

The MEGA BOOK M655 supports AMD's latest Turion64 CPU and 64-bit technology. Turion64 is the latest mobile processor from AMD, built on AMD's 64-bit industry-leading, high-volume 90 nm manufacturing process. The 90 nm process produces smaller and faster transistors and uses AMD's cool and quiet technology to give the transistors a speed boost, resulting in higher performance headroom.

ATi Mobile Radeon X1600 with ATi Marvelous Performance for Gaming
MEGA BOOK M655 is powered by the ATi Mobile Radeon X1600 graphics controller with external 256MB VRAM memory. The new generation of ultra speed interface - PCI Express, with 4 GB/sec data transferring rate, provides the laptop user with extremely high score in 3Dmark05 than anything else. This component supports super rich graphics to power your daily office tasks and other applications that require powerful graphic support such as developing interactive multimedia presentations, creating Web design content, or video editing.

Stay cool with MSI ACS (Advanced Cooling System)
The ACS (Advanced Cooling System) is a unique technology provided only by MSI. Computers are heat-sensitive; therefore MSI has developed its own heat dissipation technology - the Advanced Cooling System (ACS). No more worry about excessively high temperature while using your notebook. Enjoy working in a perennially cool environment anytime!

Live-update technology from MSI
MSI's exclusive Live Update can automatically detect and flash the firmware under the Windows environment. You can set the schedule of the firmware and update the driver with the on-schedule connection to MSI's dedicated server, thereby helping you keep your system in its most optimum status.

Excellent and Colorful Viewing Experience

15.4-inch 16:10 super glare widescreen display
The impressive 15.4-inch super glare widescreen offers exceptional clarity and outstanding durability. The large display provides eye-soothing performance and displays extremely clear picture quality to enhance your viewing pleasure. You can now enjoy your favorite DVD movies like you never did before!

Exclusive LCD Technologies
MEGA BOOK M635 uses the advanced display technology to enhance the quality of your video and pictures. The bright display reduces reflection to make colors darker and have sharper contrast for true-to-life images. It is the best choice for editing pictures, for playing 3D games, and enjoying DVD movies. With the 15.4-inch widescreen display, the MEGA BOOK M655 is enormously suitable for DVD enjoyment.

Multi Functions for all Wireless Connection

Bluetooth Supported
MSI MEGA BOOK Bluetooth module is designed to provide a solution for Bluetooth connectivity. It extends your notebook up to 7 Bluetooth device notes. It also fully supports Wide Range Self Power Mode for USB 2.0/1.1/1.0 Devices.
A wide range of compatible profiles enable Bluetooth Star Hub to communicate with Bluetooth mouse/ keyboard/ game pad, and exchange your favorite photo/music files with Bluetooth embedded cellular phone and handheld device.

Internet Access, Anytime Anywhere
You can put the MEGA BOOK M635 inside your bag and bring it wherever you go. Avoid long lines and crowded areas. It enables you to practically work anywhere - enjoy your coffee and the sweet aroma of freshly-baked cookies in your favorite coffee house without the need to worry or hurry home to finish the report for tomorrow's meeting. With MEGA BOOK M635, it's easy to balance your personal life no matter how busy you are. And don't forget to stay in touch with your friends, send them an email anytime or chat with them anywhere. The MEGA BOOK M635 is the perfect companion for your busy and on-the-go lifestyle!

4-in-1 Card Reader
Link your DV and digital camera with the 4-in-1 card reader. Transfer photos with ease from your digital camera to your MEGA BOOK M655. The 4-in-1 card reader accepts various popular types of memory cards such as MS, MS Pro, MMC, and SD, thus, no need to buy an additional card reader.

Short summary description MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition:
This short summary of the MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook M655, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook M655 39.1 cm (15.4") 1 GB 100 GB AMD Mobility Radeon X1600 Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook M655. Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 100 GB. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
2 GHz
Memory
Internal memory *
1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1600
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
10/100Mbps Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
8
Power
AC adapter power
90 W
Weight & dimensions
Weight *
2.9 kg
Other features
Wireless technology
802.11bg
Infrared data port
Yes
Power requirements
100~ 240V AC, 50/60Hz
TV-in port
No
Internal modem
Yes