Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook M662
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001034-SKU17
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9925
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux :
The short editorial description of MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux

Megabook M662- Celeron-M 410 1.46GHz, 512MB, 80GB, 1.3 Megapixel
More>>>
MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux:
The official marketing text of MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux as supplied by the manufacturer

Intel Centrino Napa revolutionary mobile structure

MSI International, a world-class IT designer and manufacturer, is leading the industry by being the first company to promote the, Intel Centrino Napa platform 15.4" widescreen notebook, M662. This is Centrino's newest generation, having the integration of brand-new electric power and wireless network technologies, is specially designed for notebook mobility needs, creating a super energy saving, high performance and mobile operating platform.

Fully Functional Design Suitable for Businessman

MSI M662 notebook, not only provides top operation performance, provides handful multimedia functions. M662 uses All-in-One fully functional design, has a built-in 8.5GB one-sided double-decker burner, 4-in-1 card reader, and 4 well distributed USB 2.0 ports, facilitating connection with various types of computer peripherals. In addition, M662 also has built-in Bluetooth wireless transmission function; it can be used to connect your digital equipment with your notebook.

Intel Centrino Napa Ultra Power Saving, High Efficiency Mobile Technology

M662 uses Intel's newest mobile operating technology NAPA structure, especially designed for notebook's mobility, low power consumption, and high performance needs. Emphasizing on how indispensable wireless network functions are to notebooks, M662 fully supports all types of wireless connection specifications, built-in 802.11a / b / g three mold structure, one can access the internet without installing additional wireless softwares, no matter if at home, at your office, in a café, or if traveling abroad, you can always access the internet through your MSI M662, easily obtaining the world's latest information, without having to worry about compatibility of your wireless network.

15.4 Inch Wide Flat Screen broader Viewing

15.4 inch big screen wide flat screen, broadens viewing, more convenient, longer distressful working hours. In addition, the wide flat screen enables you to open many windows applets at once, for example: Processing a Word document and at the same time browsing through the internet, exempting the burden of minimizing window applets, increasing working efficiency, furthermore M662 uses high accuracy board materials to go along with 1280 × 800 high resolution, perfectly portraying a picture's detail, letting you pleasantly enjoy at all times.

Build-in 1.3 Mega Pixel Webcam

We can sweetly handle today's demanding video enthusiasts in this model. Featuring a built-in 1.3 megapixel swivel webcam right on top of the LCD, you can create amazing videos, shoot still photos or add live videos your instant messages while you chat.

Ergonomically Designed Keyboarde

The M662 keyboard has a good layout which is perfect for those long typing sessions. The key placement is easily within reach without any need to lift the wrist, making it easy to type at full speed without making mistakes.

Gigabit Greets New Wide Frequency Era

Besides having full support to various wireless networks, with the arrival of the new width frequency era, M662 has built-in the newest 10 / 100 / 1000Mbps Gigabit network, providing transmitting speeds up to 1000Mbps, browsing over video or music websites requiring heavy loads, no longer has delays on the displaying, and mutual transmission between 1000Mbps has stable high transmitting speeds which increases working efficiency.

Ultra Strong Expansion Ability Doubled Functions

Having the newest PCI-Express Card expansion slot, connection frequencies up to 5Gbps/s, depending on individual needs, one can expand to television cards, storage equipment or other high speed transmission peripherals, immediately upgrading to the newest function. In addition, M662 has a built-in 4-in-1 multi-functional card reader*, supports Multi Media Card/SD/Memory Stick/Memory Stick Pro and many other types of memory cards, easily connecting with digital cameras and cellular phones, allowing the fast transmission of pictures from your camera to your computer, or upload pictures to the internet and share it with your friends, without the need of external peripherals providing happy relaxing hours.
Through the switch provided by memory card manufacturers, it can also red miniSD and Memory Stick Pro Duo.

Top Back-Up Burner Creativity

In an era where information is getting bigger by the day, it's imperative to upgrade storage space. In the past, if you wanted to burn information into a CD and give it to customers, you could only do so by bringing along a heavy external CD burner, otherwise it wouldn't be possible. However it's possible with M662, which provides a mobile CD burner, increasing work efficiency. The CD burner provides DVD one-sided double-decked burner specification, can burn DVD at all times through the software, with the highest being 8.5GB, can record 3000 songs, 8 VCD movies, or two 2-hour high resolution DVD movie in one DVD disc, without the need of changing discs.

Short summary description MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux:
This short summary of the MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook Megabook M662, Intel® Celeron® M, 1.46 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux:
This is an auto-generated long summary of MSI Megabook M662 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.5 GB 80 GB Linux based on the first three specs of the first five spec groups.

MSI Megabook Megabook M662. Processor family: Intel® Celeron® M, Processor frequency: 1.46 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics adapter. Operating system installed: Linux. Weight: 2.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.46 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945GM Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.128 GB
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Line-in
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Linux
Battery
Number of battery cells
9
Power
AC adapter power
65 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11abg
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
358 x 259 x 27 mm
Power requirements
100 ~ 240V AC, 50/60Hz
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Customer service details