location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook M630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001011-SKU6
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.6 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 120 GB
  • - 3 h 75 W
  • - Windows XP Home Edition
Long product name MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition :
The long product name of MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M630-S3156DL Mobile Sempron 3100+ RAM: 512 MB HD: 60 GB DVD±RW (+R Double Layer) WLAN: 802.11b/g Win XP Home 15.4" TFT 1280x800 ( WXGA )
More>>>
MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition:
The official description of MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

Improve your creativity
The latest and powerful Mobile AMD Athlon™ 64 is designed to give you the ultimate experience on today's digital media applications. (Available on selected models only)

A bigger, wider view
The Super-wide 15.4" large screen offers exceptional clarity and has outstanding durability. The 16:10 widescreen display provides eye-soothing performance and renders extremely clear picture quality besides. It also allows users to view two applications side-by-side or multiple information sources for greater productivity.

Instant On
You can directly play your DVD or VCD without the need to upgrade your system or switch it on. The MEGA BOOK M630 acts as your alternative solution for a home entertainment center.

Enjoy wireless Internet access anywhere!

The Wireless LAN 802.11g enables fast, blazing computer experience and lets you surf the internet easily. While some notebooks are still using the slower 802.11b WLAN, the MEGA BOOK M630 has already adopted the high-speed 802.11g WLAN.

Short summary description MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition:
This short summary of the MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook M630, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 120 GB, Windows XP Home Edition

Long summary description MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook M630 39.1 cm (15.4") 0.5 GB DDR-SDRAM 120 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook M630. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 120 GB. Operating system installed: Windows XP Home Edition. Weight: 2.6 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.6 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
120 GB
HDD interface
Ultra-ATA/100
Camera
Front camera
No
Network
Networking features
WLAN card 10/100Mbps
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
8
Battery capacity
4400 mAh
Battery life (max)
3 h
Power
AC adapter power
75 W
Weight & dimensions
Width
355 mm
Depth
255 mm
Height
30 mm
Weight *
2.6 kg
Other features
Infrared data port
Yes
Power requirements
19V DC 100-240V AC, 50/60Hz
Compliance industry standards
IEEE 802.11b,IEEE 802.11g
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
MSI Wind U100-1004EU Intel Atom® 25.4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black MSI Wind U100-1004EU Intel Atom® 25.4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black
(show image)
U100-1004EU Wind U100-1004EU 0.00
(excl. VAT)
0 (incl. VAT)