location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MPMan EB7 electric bicycle Grey Aluminium 35.6 cm (14") 17.2 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MPMan Check ‘MPMan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809263934112
Category:
Bicycle with an integrated electric motor which can be used for propulsion.
Electric Bicycles Check ‘MPMan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MPMan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MPMan EB7 electric bicycle Grey Aluminium 35.6 cm (14") 17.2 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Engine power : 250W
  • - 7 levels of assistance up to 25km/h)
  • - Foldable
  • - Aluminium frame
  • - 14’’ aluminium wheels
  • - Front and rear disc brakes
  • - Front and rear lights with brake ligths
  • - Speedometer
  • - 17.2 kg
  • - Stand
  • - Bell
  • - Removable battery with antithief system
Long product name MPMan EB7 electric bicycle Grey Aluminium 35.6 cm (14") 17.2 kg :
The long product name of MPMan EB7 electric bicycle Grey Aluminium 35.6 cm (14") 17.2 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250W, 25 km/h, 14’’ (aluminium wheels), Speedometer, 17.2 kg
More>>>
Short summary description MPMan EB7 electric bicycle Grey Aluminium 35.6 cm (14") 17.2 kg:
This short summary of the MPMan EB7 electric bicycle Grey Aluminium 35.6 cm (14") 17.2 kg data-sheet is auto-generated and uses the product title and the first six key specs.

MPMan EB7, 17.2 kg, Aluminium, Aluminium

Long summary description MPMan EB7 electric bicycle Grey Aluminium 35.6 cm (14") 17.2 kg:
This is an auto-generated long summary of MPMan EB7 electric bicycle Grey Aluminium 35.6 cm (14") 17.2 kg based on the first three specs of the first five spec groups.

MPMan EB7. Weight (including battery): 17.2 kg. Frame material: Aluminium, Wheel rim material: Aluminium