MP logo

MP AMD Athlon II X2 240e 64-bit 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created by MP
Product views:
6941
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MP AMD Athlon II X2 240e 64-bit 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC:

MP AMD Athlon II X2 240e 64-bit, 2.8 GHz, AMD Athlon II X2, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description MP AMD Athlon II X2 240e 64-bit 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC:

MP AMD Athlon II X2 240e 64-bit. Processor frequency: 2.8 GHz, Processor family: AMD Athlon II X2, Processor model: 240e. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Power supply: 400 W. Chassis type: Midi Tower. Product type: PC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.