location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Moxa UPort 1610-8 Serial Hub serial converter/repeater/isolator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa Check ‘Moxa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPort 1610-8 Serial Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPORT 1610-8 show
Show alternative article codes used in the online market place
Category:
Small components used in serial communication interfaces such as serial ports.
Serial Converters/Repeaters/Isolators Check ‘Moxa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 14:52:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Moxa UPORT 1610-8 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Moxa UPort 1610-8 Serial Hub serial converter/repeater/isolator
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hi-Speed USB 2.0 for up to 480 Mbps USB data transmission rates
  • - 921.6 kbps maximum baudrate for fast data transmission
  • - Real COM and TTY drivers for Windows, Linux, and macOS
  • - Mini-DB9-female-to-terminal-block adapter for easy wiring
  • - LEDs for indicating USB and TxD/RxD activity
  • - 2 kV isolation protection (for “-I” models)
Warranty: 5 years
Long product name Moxa UPort 1610-8 Serial Hub serial converter/repeater/isolator :
The long product name of Moxa UPort 1610-8 Serial Hub serial converter/repeater/isolator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 to 16-port RS-232, RS-422/485, and RS-232/422/485 USB-to-serial converters
More>>>
Short summary description Moxa UPort 1610-8 Serial Hub serial converter/repeater/isolator:
This short summary of the Moxa UPort 1610-8 Serial Hub serial converter/repeater/isolator data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa UPort 1610-8 Serial Hub, 0 - 55 °C, -20 - 75 °C, 5 - 95%

Long summary description Moxa UPort 1610-8 Serial Hub serial converter/repeater/isolator:
This is an auto-generated long summary of Moxa UPort 1610-8 Serial Hub serial converter/repeater/isolator based on the first three specs of the first five spec groups.

Moxa UPort 1610-8 Serial Hub

Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)