Warranty:
5 years
Long product name Moxa UPort 1130 1-port RS-422/485 USB to Serial adapter serial cable USB Type-A DB-9
:
UPort 1130 1-port RS-422/485 USB to Serial adapter
The long product name of Moxa UPort 1130 1-port RS-422/485 USB to Serial adapter serial cable USB Type-A DB-9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
UPort 1130 1-port RS-422/485 USB to Serial adapter
More>>>
Short summary description Moxa UPort 1130 1-port RS-422/485 USB to Serial adapter serial cable USB Type-A DB-9:
This short summary of the Moxa UPort 1130 1-port RS-422/485 USB to Serial adapter serial cable USB Type-A DB-9 data-sheet is auto-generated and uses the product title and the first six key specs.
Moxa UPort 1130 1-port RS-422/485 USB to Serial adapter, USB Type-A, DB-9
Long summary description Moxa UPort 1130 1-port RS-422/485 USB to Serial adapter serial cable USB Type-A DB-9:
This is an auto-generated long summary of Moxa UPort 1130 1-port RS-422/485 USB to Serial adapter serial cable USB Type-A DB-9 based on the first three specs of the first five spec groups.
Moxa UPort 1130 1-port RS-422/485 USB to Serial adapter. Connector 1: USB Type-A, Connector 2: DB-9