location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Moxa TCC-120I RS422/485 Converter/Repeater network media converter 0.2304 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moxa Check ‘Moxa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCC-120I RS422/485 Converter/Repeater
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCC-120I show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Moxa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moxa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 14:52:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Moxa TCC-120I user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Moxa TCC-120I RS422/485 Converter/Repeater network media converter 0.2304 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Boosts serial signal to extend transmission distance
  • - Wall mounting or DIN-rail mounting
  • - Terminal block for easy wiring
  • - Power input from terminal block
  • - DIP switch setting for built-in terminator (120 ohm)
  • - Boosts RS-422 or RS-485 signal, or converts RS-422 to RS-485
  • - 2 kV isolation protection (TCC-120I)
Warranty: 5 Years
Long product name Moxa TCC-120I RS422/485 Converter/Repeater network media converter 0.2304 Mbit/s :
The long product name of Moxa TCC-120I RS422/485 Converter/Repeater network media converter 0.2304 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Industrial RS-422/485 converters/repeaters with optional 2 kV isolation
More>>>
Short summary description Moxa TCC-120I RS422/485 Converter/Repeater network media converter 0.2304 Mbit/s:
This short summary of the Moxa TCC-120I RS422/485 Converter/Repeater network media converter 0.2304 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Moxa TCC-120I RS422/485 Converter/Repeater, 0.2304 Mbit/s, Wired, CE, FCC B, 2.8 W, 150 g, 20 - 60 °C

Long summary description Moxa TCC-120I RS422/485 Converter/Repeater network media converter 0.2304 Mbit/s:
This is an auto-generated long summary of Moxa TCC-120I RS422/485 Converter/Repeater network media converter 0.2304 Mbit/s based on the first three specs of the first five spec groups.

Moxa TCC-120I RS422/485 Converter/Repeater. Maximum data transfer rate: 0.2304 Mbit/s. Connectivity technology: Wired. Certification: CE, FCC B. Power consumption (typical): 2.8 W. Weight: 150 g

Country Distributor
Danmark 3 distributor(s)